location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Turtle Ride-On

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Turtle Ride-On
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41041
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable Turtle Ride-On :
The long product name of Bestway Inflatable Turtle Ride-On. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TURTLE RIDE-ON
More>>>
Bestway Inflatable Turtle Ride-On:
The official description of Bestway Inflatable Turtle Ride-On as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TURTLE RIDE-ON
- Safety valves
- Sturdy pre-tested vinyl
- Heavy-duty handles
- Repair patch included
- Content: One rider, repair patch
- Made in China

Short summary description Bestway Inflatable Turtle Ride-On:
This short summary of the Bestway Inflatable Turtle Ride-On data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Turtle Ride-On, Animals, 3 yr(s), Vinyl, Green

Long summary description Bestway Inflatable Turtle Ride-On:
This is an auto-generated long summary of Bestway Inflatable Turtle Ride-On based on the first three specs of the first five spec groups.

Bestway Inflatable Turtle Ride-On. Product type: Animals, Proper use: Pool, Recommended age (min): 3 yr(s), Handle(s), Safety valve, Material: Vinyl, Product colour: Green

Features
Product type *
Animals
Product colour *
Green
Material *
Vinyl
Recommended age (min) *
3 yr(s)
Proper use
Pool
Animal type(s)
Turtle
Handle(s)
Yes
Safety valve
Yes
Country of origin
China
Intrastat code
95069990
Weight & dimensions
Width
1310 mm
Height
690 mm
Length
1360 mm
Weight & dimensions
Thickness
0.22 mm
Weight
1.12 kg
Packaging data
Package width
240 mm
Package depth
240 mm
Package height
65 mm
Package type
Box
Package volume
26000 cm³
Packaging content
Inflatable repair kit included
Yes
Logistics data
Minimum order quantity
6 pc(s)
Products per pallet
216 pc(s)
Brand Image Product code Product Stock Price from
Bestway Inflatable Crocodile Rider Bestway Inflatable Crocodile Rider
(show image)
41010 Inflatable Crocodile Rider