Bestway logo

Bestway FLOWCLEAR™ Chlorinator

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205229
Info modified on:
14 Mar 2024, 19:39:43
Long product name Bestway FLOWCLEAR™ Chlorinator:

FLOWCLEAR CHLORINATOR

Bestway FLOWCLEAR™ Chlorinator:

FLOWCLEAR CHLORINATOR
- Easy to install, use and maintain
- Produces up to 18 grams of pure chlorine per hour
- Easy-to-view display panel highlights salt levels and water flow
- Environmentally friendly - Eliminates the need for harmful pool chemicals
- Turn ordinary salt into chlorine to clean your pool!
- Titanium-coated electrolytic cell is self-cleaning, which provides optimum performance
- Provides clean and clear swimming pool water
- Better for skin, hair, eyes and healthier than regular chlorine
- Compatible with 45,420 L 12,000 gallons) and below water volume Bestway pool
- For use with all Bestway Flowclear filter pumps rated above 3,028 L 800 gallons) per hour
- Can run for 24 hours non-stop
- Timer is battery-backed – power outages will not erase settings for up to 48 hours
- Unit simply goes into standby mode until power is restored
- In the case of power outage, standby mode does not trigger the alarm
Content: One chlorinator

Short summary description Bestway FLOWCLEAR™ Chlorinator:

Bestway FLOWCLEAR™ Chlorinator, Chlorine/Bromine dispenser, Grey, White, 24 h, 45420 L, 220 - 240 V, 18 g/h

Long summary description Bestway FLOWCLEAR™ Chlorinator:

Bestway FLOWCLEAR™ Chlorinator. Product type: Chlorine/Bromine dispenser, Product colour: Grey, White, Standby time during power failure: 24 h. Input voltage: 220 - 240 V. Chlorine dispenser performance: 18 g/h. Quantity per pack: 1 pc(s), Package type: Box, Package width: 420 mm. Minimum order quantity: 1 pc(s), Products per pallet: 25 pc(s)

Video
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.