location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Chemical Floater 12.7cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chemical Floater 12.7cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58210 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918731
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Chemical Floater 12.7cm :
The long product name of Bestway Chemical Floater 12.7cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CHEMICAL FLOATER
More>>>
Bestway Chemical Floater 12.7cm:
The official description of Bestway Chemical Floater 12.7cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CHEMICAL FLOATER
- Dispenses 2.5cm 1”) chemical tablets
- Adjustable dial to control the release of chemicals
- No tablets included
- Contractive construction
Content: One chemical floater

Short summary description Bestway Chemical Floater 12.7cm:
This short summary of the Bestway Chemical Floater 12.7cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Chemical Floater 12.7cm, Chlorine/Bromine dispenser, Blue, White, 69 g, 1 pc(s), Foil bag, 147 mm

Long summary description Bestway Chemical Floater 12.7cm:
This is an auto-generated long summary of Bestway Chemical Floater 12.7cm based on the first three specs of the first five spec groups.

Bestway Chemical Floater 12.7cm. Product type: Chlorine/Bromine dispenser, Product colour: Blue, White. Weight: 69 g. Quantity per pack: 1 pc(s), Package type: Foil bag, Package width: 147 mm. Minimum order quantity: 24 pc(s), Products per pallet: 1008 pc(s)

Features
Product type *
Chlorine/Bromine dispenser
Product colour
Blue, White
Intrastat code
39269097
Weight & dimensions
Weight
69 g
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package type
Foil bag
Package width
147 mm
Package depth
68 mm
Package height
125 mm
Package volume
28000 cm³
Logistics data
Minimum order quantity
24 pc(s)
Products per pallet
1008 pc(s)
Brand Image Product code Product Stock Price from
Summer Fun

Summer Fun 502010813NL pool part/accessory Chlorine dispenser
(show image)
502010813NL 502010813NL
Gre

Gre SC01BU pool part/accessory Chlorine dispenser
(show image)
SC01BU SC01BU
Gre

Gre 40054 (CN) pool part/accessory Thermometer
(show image)
40054 (CN) 40054 (CN)
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)