location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway InflatableTransparent Whale Rider 1.17m x 71cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InflatableTransparent Whale Rider 1.17m x 71cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41036
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138900118
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:51
The date of the most recent change of this product data-sheet in Icecat.
DoC (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway InflatableTransparent Whale Rider 1.17m x 71cm :
The long product name of Bestway InflatableTransparent Whale Rider 1.17m x 71cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TRANSPARENT WHALE RIDER
More>>>
Bestway InflatableTransparent Whale Rider 1.17m x 71cm:
The official description of Bestway InflatableTransparent Whale Rider 1.17m x 71cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TRANSPARENT WHALE RIDER
- Safety valves
- Sturdy pre-tested vinyl
- Heavy-duty handles
- Repair patch included
- Content: One rider, repair patch

Short summary description Bestway InflatableTransparent Whale Rider 1.17m x 71cm:
This short summary of the Bestway InflatableTransparent Whale Rider 1.17m x 71cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway InflatableTransparent Whale Rider 1.17m x 71cm, Animals, Vinyl, Blue

Long summary description Bestway InflatableTransparent Whale Rider 1.17m x 71cm:
This is an auto-generated long summary of Bestway InflatableTransparent Whale Rider 1.17m x 71cm based on the first three specs of the first five spec groups.

Bestway InflatableTransparent Whale Rider 1.17m x 71cm. Product type: Animals, Proper use: Pool, Handle(s), Safety valve, Material: Vinyl, Product colour: Blue

Features
Product type *
Animals
Product colour *
Blue
Material *
Vinyl
Proper use
Pool
Animal type(s)
Shark
Handle(s)
Yes
Safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Width
800 mm
Depth
560 mm
Length
1150 mm
Thickness
0.22 mm
Packaging data
Package width
250 mm
Package depth
40 mm
Package height
270 mm
Package weight
450 g
Package type
Polybag with insert card
Package volume
29000 cm³
Packaging content
Inflatable repair kit included
Yes
Logistics data
Minimum order quantity
6 pc(s)
Products per pallet
576 pc(s)