location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Transparent Whale Rider1.57m x 94cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Transparent Whale Rider1.57m x 94cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41037 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138940084 show
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:04
The date of the most recent change of this product data-sheet in Icecat.
Bestway 41037 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Inflatable Transparent Whale Rider1.57m x 94cm :
The long product name of Bestway Inflatable Transparent Whale Rider1.57m x 94cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TRANSPARENT WHALE RIDER
More>>>
Bestway Inflatable Transparent Whale Rider1.57m x 94cm:
The official description of Bestway Inflatable Transparent Whale Rider1.57m x 94cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TRANSPARENT WHALE RIDER
- Safety valves
- Sturdy pre-tested vinyl
- Heavy-duty handles
- Repair patch included
- Content: One rider, repair patch
- Made in China

Short summary description Bestway Inflatable Transparent Whale Rider1.57m x 94cm:
This short summary of the Bestway Inflatable Transparent Whale Rider1.57m x 94cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Transparent Whale Rider1.57m x 94cm, Vinyl, Blue

Long summary description Bestway Inflatable Transparent Whale Rider1.57m x 94cm:
This is an auto-generated long summary of Bestway Inflatable Transparent Whale Rider1.57m x 94cm based on the first three specs of the first five spec groups.

Bestway Inflatable Transparent Whale Rider1.57m x 94cm. Proper use: Pool, Handle(s), Safety valve, Material: Vinyl, Product colour: Blue

Features
Product colour *
Blue
Material *
Vinyl
Proper use
Pool
Handle(s)
Yes
Safety valve
Yes
Country of origin
China
Intrastat code
95069990
Interleaved Two of Five (ITF-14)
66941607312409
Weight & dimensions
Width
840 mm
Depth
680 mm
Length
1480 mm
Weight & dimensions
Deflated size (W x L)
1570 x 940 mm
Weight
750 g
Packaging data
Package width
240 mm
Package depth
240 mm
Package height
55 mm
Package type
Box
Package volume
45000 cm³
Packaging content
Inflatable repair kit included
Yes
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
360 pc(s)
Brand Image Product code Product Stock Price from
Bestway Inflatable Crocodile Rider Bestway Inflatable Crocodile Rider
(show image)
41010 Inflatable Crocodile Rider
Country Distributor
Belgium 2 distributor(s)