location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Great White Shark Rider

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Great White Shark Rider
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41032
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138966817
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:15:02
The date of the most recent change of this product data-sheet in Icecat.
41032 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Great White Shark Rider :
The long product name of Bestway Great White Shark Rider. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Great White Shark Rider
More>>>
Bestway Great White Shark Rider:
The official description of Bestway Great White Shark Rider as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GREAT WHITE SHARK RIDER
- Safety valves
- Sturdy pre-tested vinyl
- Heavy-duty handles
- Repair patch included
- Content: One rider, repair patch

Short summary description Bestway Great White Shark Rider:
This short summary of the Bestway Great White Shark Rider data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Great White Shark Rider, Blue, Ride-on float, Pattern, Vinyl, 3 yr(s), 1020 mm

Long summary description Bestway Great White Shark Rider:
This is an auto-generated long summary of Bestway Great White Shark Rider based on the first three specs of the first five spec groups.

Bestway Great White Shark Rider. Product colour: Blue, Product type: Ride-on float, Coloration: Pattern. Width: 1020 mm, Length: 1830 mm, Height: 530 mm. Package width: 198 mm, Package depth: 198 mm, Package height: 75 mm. Products per pallet: 360 pc(s), Minimum order quantity: 12 pc(s)

Features
Product colour *
Blue
Coloration *
Pattern
Material *
Vinyl
Product type *
Ride-on float
Recommended age (min) *
3 yr(s)
Safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Width
1020 mm
Length
1830 mm
Height
530 mm
Weight & dimensions
Weight
672 g
Packaging data
Package width
198 mm
Package depth
198 mm
Package height
75 mm
Package volume
42000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
360 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Product code Product Stock Price from
Bestway Croc Funday Jumbo Floatie Bestway Croc Funday Jumbo Floatie
(show image)
41096 Croc Funday Jumbo Floatie
Bestway Clown Fish Ride-On Bestway Clown Fish Ride-On
(show image)
41088 Clown Fish Ride-On