location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Sea Creature Swim Rings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Sea Creature Swim Rings
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36112
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138921960 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:15:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable Sea Creature Swim Rings :
The long product name of Bestway Inflatable Sea Creature Swim Rings. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SEA CREATURE SWIM RINGS
More>>>
Bestway Inflatable Sea Creature Swim Rings:
The official description of Bestway Inflatable Sea Creature Swim Rings as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SEA CREATURE SWIM RINGS
- Safety valve
- Sturdy pre-tested vinyl
- Content: One swim ring

Short summary description Bestway Inflatable Sea Creature Swim Rings:
This short summary of the Bestway Inflatable Sea Creature Swim Rings data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Sea Creature Swim Rings, Multicolour, Swim ring, Pattern, Nylon, 3 yr(s), 6 yr(s)

Long summary description Bestway Inflatable Sea Creature Swim Rings:
This is an auto-generated long summary of Bestway Inflatable Sea Creature Swim Rings based on the first three specs of the first five spec groups.

Bestway Inflatable Sea Creature Swim Rings. Product colour: Multicolour, Product type: Swim ring, Coloration: Pattern. Weight: 130 g. Package width: 170 mm, Package depth: 290 mm, Package height: 9 mm. Products per pallet: 2520 pc(s), Minimum order quantity: 12 pc(s)

Features
Product colour *
Multicolour
Coloration *
Pattern
Material *
Nylon
Product type *
Swim ring
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Safety valve
Yes
Intrastat code
95030095
Weight & dimensions
Weight
130 g
Packaging data
Package width
170 mm
Package depth
290 mm
Package height
9 mm
Package volume
16000 cm³
Package type
Blister
Logistics data
Products per pallet
2520 pc(s)
Minimum order quantity
12 pc(s)