location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Frame Pool Cover 3.66m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Frame Pool Cover 3.66m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58037 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918298 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Frame Pool Cover 3.66m :
The long product name of Bestway Frame Pool Cover 3.66m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

POOL COVER
More>>>
Bestway Frame Pool Cover 3.66m:
The official description of Bestway Frame Pool Cover 3.66m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

POOL COVER
- Fits 3.66m 12’) Steel ProTM Frame Pools
- PE material
- Includes ropes to secure cover
- Drain holes to prevent water from accumulating
Content: One pool cover

Short summary description Bestway Frame Pool Cover 3.66m:
This short summary of the Bestway Frame Pool Cover 3.66m data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Frame Pool Cover 3.66m, Cover, Blue, Polyethylene, 3.66 m, 2.71 kg, 1 pc(s)

Long summary description Bestway Frame Pool Cover 3.66m:
This is an auto-generated long summary of Bestway Frame Pool Cover 3.66m based on the first three specs of the first five spec groups.

Bestway Frame Pool Cover 3.66m. Product type: Cover, Product colour: Blue, Material: Polyethylene. Weight: 2.71 kg. Quantity per pack: 1 pc(s), Package type: Box, Package width: 350 mm. Minimum order quantity: 6 pc(s), Products per pallet: 120 pc(s)

Features
Product type *
Cover
Product colour
Blue
Material
Polyethylene
Pool diameter (max)
3.66 m
Intrastat code
39269097
Weight & dimensions
Weight
2.71 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package type
Box
Package width
350 mm
Package depth
330 mm
Package height
80 mm
Package volume
65000 cm³
Packaging content
Accessories included
Yes
Logistics data
Minimum order quantity
6 pc(s)
Products per pallet
120 pc(s)
Brand Image Product code Product Stock Price from
Bestway Cleancast Skimmer Set Bestway Cleancast Skimmer Set
(show image)
58325 Cleancast Skimmer Set
Bestway Pool Floor Protector Bestway Pool Floor Protector
(show image)
58265 Pool Floor Protector
Country Distributor
Deutschland 1 distributor(s)