location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Transparent Tire Tube Φ51cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Transparent Tire Tube Φ51cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36022
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138975307
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:01:20
The date of the most recent change of this product data-sheet in Icecat.
Bestway 36022 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DECLARATION OF CONFORMITY (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Inflatable Transparent Tire Tube Φ51cm :
The long product name of Bestway Inflatable Transparent Tire Tube Φ51cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TRANSPARENT TIRE TUBE
More>>>
Bestway Inflatable Transparent Tire Tube Φ51cm:
The official description of Bestway Inflatable Transparent Tire Tube Φ51cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TRANSPARENT TIRE TUBE
- Safety valve
- Sturdy pre-tested vinyl
- Content: One swim tube
- Made in China

Short summary description Bestway Inflatable Transparent Tire Tube Φ51cm:
This short summary of the Bestway Inflatable Transparent Tire Tube Φ51cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Transparent Tire Tube Φ51cm, Blue, Green, Pink, Swim ring, Monochromatic, Vinyl, 3 yr(s), 6 yr(s)

Long summary description Bestway Inflatable Transparent Tire Tube Φ51cm:
This is an auto-generated long summary of Bestway Inflatable Transparent Tire Tube Φ51cm based on the first three specs of the first five spec groups.

Bestway Inflatable Transparent Tire Tube Φ51cm. Product colour: Blue, Green, Pink, Product type: Swim ring, Coloration: Monochromatic. Diameter: 51 cm, Weight: 101 g. Package width: 170 mm, Package depth: 290 mm, Package height: 6 mm. Products per pallet: 4788 pc(s), Minimum order quantity: 12 pc(s)

Features
Product colour *
Blue, Green, Pink
Coloration *
Monochromatic
Material *
Vinyl
Product type *
Swim ring
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Safety valve
Yes
Country of origin
China
Intrastat code
95030095
Interleaved Two of Five (ITF-14)
86942138975303
Weight & dimensions
Diameter
51 cm
Weight
101 g
Packaging data
Package width
170 mm
Package depth
290 mm
Package height
6 mm
Package volume
13000 cm³
Package type
Blister
Logistics data
Products per pallet
4788 pc(s)
Minimum order quantity
12 pc(s)