Bestway logo

Bestway Pool Ground Cloth 4.88m x 4.88m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146921
Info modified on:
14 Mar 2024, 19:45:14
Long product name Bestway Pool Ground Cloth 4.88m x 4.88m:

GROUND CLOTH

Bestway Pool Ground Cloth 4.88m x 4.88m:

GROUND CLOTH
- All new durable material
- Provides extra protection for the bottom of the pool
- Fits 4.57m 15’) Fast SetTM Pools and 4.57m 15’) Steel ProTM Frame Pools
Content: One ground cloth

Short summary description Bestway Pool Ground Cloth 4.88m x 4.88m:

Bestway Pool Ground Cloth 4.88m x 4.88m, Ground cloth, Blue, 4.57 m, 1.75 kg, 1 pc(s), Box

Long summary description Bestway Pool Ground Cloth 4.88m x 4.88m:

Bestway Pool Ground Cloth 4.88m x 4.88m. Product type: Ground cloth, Product colour: Blue, Pool diameter (max): 4.57 m. Weight: 1.75 kg. Quantity per pack: 1 pc(s), Package type: Box, Package width: 298 mm. Minimum order quantity: 4 pc(s), Products per pallet: 224 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.