Bestway logo

Bestway Fast Set Pool 3.05m x 76cm - blue

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229010
Info modified on:
14 Mar 2024, 18:50:25
Long product name Bestway Fast Set Pool 3.05m x 76cm - blue:

3.05m x 76cm FAST SET

Bestway Fast Set Pool 3.05m x 76cm - blue:

3.05m x 76cm FAST SET
- Aboveground swimming pool kit
- Installation usually takes approximately 10 minutes with 2-3 people excluding earthworks and filling.
- Set-up is as easy as 1-2-3
- Dimensions-Capacities 80%, 3638L/961gal.
- Contents: One pool, repair patch
- EN16582-1; EN16582-3

Short summary description Bestway Fast Set Pool 3.05m x 76cm - blue:

Bestway Fast Set Pool 3.05m x 76cm - blue, 3638 L, Inflatable pool, Blue, 8.31 kg

Long summary description Bestway Fast Set Pool 3.05m x 76cm - blue:

Bestway Fast Set Pool 3.05m x 76cm - blue. Pool type: Inflatable pool, Shape: Round, Capacity: 3638 L. Hose diameter: 3.2 cm. Height: 760 mm, Diameter: 3.05 m, Inner width: 2.59 m. Package width: 280 mm, Package depth: 310 mm, Package height: 280 mm. Products per pallet: 40 pc(s), Minimum order quantity: 1 pc(s)

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.