location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Baby Snail Boat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Baby Snail Boat
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34102
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138926651
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Baby Snail Boat :
The long product name of Bestway Baby Snail Boat. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BABY SNAIL BOAT
More>>>
Bestway Baby Snail Boat:
The official description of Bestway Baby Snail Boat as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BABY SNAIL BOAT
- Safety valves
- Sturdy pre-tested vinyl
- Repair patch included
- Contents: One boat, repair patch

Short summary description Bestway Baby Snail Boat:
This short summary of the Bestway Baby Snail Boat data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Baby Snail Boat, Pool, Inflatable boat, Multicolour, Vinyl, 1 person(s), Box

Long summary description Bestway Baby Snail Boat:
This is an auto-generated long summary of Bestway Baby Snail Boat based on the first three specs of the first five spec groups.

Bestway Baby Snail Boat. Recommended usage: Pool, Type: Inflatable boat, Product colour: Multicolour. Width: 660 mm, Length: 1630 mm, Package width: 240 mm. Minimum order quantity: 12 pc(s), Products per pallet: 360 pc(s)

Features
Number of persons *
1 person(s)
Recommended usage *
Pool
Type *
Inflatable boat
Motor mount *
No
Product colour *
Multicolour
Material *
Vinyl
Safety valve
Yes
Package type
Box
Intrastat code
95069990
Weight & dimensions
Width
660 mm
Weight & dimensions
Length
1630 mm
Package width
240 mm
Package depth
55 mm
Package height
240 mm
Package weight
723 g
Package volume
45000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
360 pc(s)