location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Steel Pro Power Pro Frame Pool 4.00m x 2.11m x 81cm - blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Steel Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Pro Frame Pool 4.00m x 2.11m x 81cm - blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56405 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138928723 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 282944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Steel Pro Power Pro Frame Pool 4.00m x 2.11m x 81cm - blue :
The long product name of Bestway Steel Pro Power Pro Frame Pool 4.00m x 2.11m x 81cm - blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.00m x 2.11m x 81cm STEEL PRO
More>>>
Bestway Steel Pro Power Pro Frame Pool 4.00m x 2.11m x 81cm - blue:
The official description of Bestway Steel Pro Power Pro Frame Pool 4.00m x 2.11m x 81cm - blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4.00m x 2.11m x 81cm STEEL PRO
- Aboveground swimming pool kit
- Installation usually takes approximately 20 minutes with 2-3 people excluding earthworks and filling.
- Set-up is as easy as 1-2-3-4
- Dimensions-Capacities 90%, 5,700L/1,506gal.
- Contents: One pool, repair patch
- EN16582-1; EN16582-3

Short summary description Bestway Steel Pro Power Pro Frame Pool 4.00m x 2.11m x 81cm - blue:
This short summary of the Bestway Steel Pro Power Pro Frame Pool 4.00m x 2.11m x 81cm - blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Steel Pro Power Pro Frame Pool 4.00m x 2.11m x 81cm - blue, 5700 L, Framed pool, Blue, 32.4 kg

Long summary description Bestway Steel Pro Power Pro Frame Pool 4.00m x 2.11m x 81cm - blue:
This is an auto-generated long summary of Bestway Steel Pro Power Pro Frame Pool 4.00m x 2.11m x 81cm - blue based on the first three specs of the first five spec groups.

Bestway Steel Pro Power Pro Frame Pool 4.00m x 2.11m x 81cm - blue. Pool type: Framed pool, Shape: Rectangular, Capacity: 5700 L. Hose diameter: 3.2 cm. Width: 4660 mm, Height: 810 mm, Depth: 2760 mm. Package width: 360 mm, Package depth: 1050 mm, Package height: 300 mm. Products per pallet: 10 pc(s), Minimum order quantity: 1 pc(s)

Features
Pool type *
Framed pool
Shape *
Rectangular
Capacity *
5700 L
Product colour *
Blue
Frame
Yes
Material
PVC
Frame material
Steel
Intrastat code
95069990
Assembly time
20 min
Number of persons required for set up
3 person(s)
Filtering
Hose diameter
3.2 cm
Technical details
Package volume
113000 cm³
Weight & dimensions
Width
4660 mm
Weight & dimensions
Height
810 mm
Depth
2760 mm
Inner width
4 m
Inner depth
2.11 m
Inner height
73 cm
Weight
32.4 kg
Packaging data
Package width
360 mm
Package depth
1050 mm
Package height
300 mm
Package type
Box
Packaging content
Repair patch included
Yes
Installation instruction
Yes
Logistics data
Products per pallet
10 pc(s)
Minimum order quantity
1 pc(s)
Brand Image Product code Product Stock Price from
Bestway Steel Pro Power Pro Frame Pool 2.39m x 1.50m x 58cm - Blue Bestway Steel Pro Power Pro Frame Pool 2.39m x 1.50m x 58cm - Blue
(show image)
56402 Power Pro Frame Pool 2.39m x 1.50m x 58cm - Blue
Country Distributor
Deutschland 1 distributor(s)