location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Steel Pro My First Frame Pool 1.52m x 38cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Steel Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
My First Frame Pool 1.52m x 38cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56283 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138920192
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Steel Pro My First Frame Pool 1.52m x 38cm :
The long product name of Bestway Steel Pro My First Frame Pool 1.52m x 38cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MY FIRST FRAME POOL
More>>>
Bestway Steel Pro My First Frame Pool 1.52m x 38cm:
The official description of Bestway Steel Pro My First Frame Pool 1.52m x 38cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MY FIRST FRAME POOL
- Easy assembly
- Rust-resistant metal frames
- Easy to take down for off-season storage
- Water capacity 90%): 580 L 153 gal.)
- Heavy-duty repair patch included
Contents: One pool, repair patch

Short summary description Bestway Steel Pro My First Frame Pool 1.52m x 38cm:
This short summary of the Bestway Steel Pro My First Frame Pool 1.52m x 38cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Steel Pro My First Frame Pool 1.52m x 38cm, 580 L, Framed pool, Blue, 4.47 kg

Long summary description Bestway Steel Pro My First Frame Pool 1.52m x 38cm:
This is an auto-generated long summary of Bestway Steel Pro My First Frame Pool 1.52m x 38cm based on the first three specs of the first five spec groups.

Bestway Steel Pro My First Frame Pool 1.52m x 38cm. Pool type: Framed pool, Shape: Round, Capacity: 580 L. Width: 1520 mm, Height: 380 mm, Depth: 1520 mm. Package width: 815 mm, Package depth: 195 mm, Package height: 115 mm. Products per pallet: 48 pc(s), Minimum order quantity: 6 pc(s)

Features
Pool type *
Framed pool
Shape *
Round
Capacity *
580 L
Product colour *
Blue
Frame
Yes
Frame material
Steel
Intrastat code
95069990
Technical details
Package volume
125000 cm³
Weight & dimensions
Width
1520 mm
Height
380 mm
Weight & dimensions
Depth
1520 mm
Weight
4.47 kg
Packaging data
Package width
815 mm
Package depth
195 mm
Package height
115 mm
Package type
Box
Packaging content
Repair patch included
Yes
Installation instruction
Yes
Logistics data
Products per pallet
48 pc(s)
Minimum order quantity
6 pc(s)