location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gastroback 42529 multi cooker 6 L 1100 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gastroback Check ‘Gastroback’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42529
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42529
Category:
Cooking appliances which have multiple functions and so can be used to cook a variety of foods.
Multi Cookers Check ‘Gastroback’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gastroback: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gastroback 42529 multi cooker 6 L 1100 W Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 L 1100 W Black, Stainless steel
  • - Steam cooking Frying function Baking function
  • - LED Built-in display
More>>>
Short summary description Gastroback 42529 multi cooker 6 L 1100 W Black, Stainless steel:
This short summary of the Gastroback 42529 multi cooker 6 L 1100 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Gastroback 42529, 6 L, 1100 W, Black, Stainless steel, LED, 220-240 V, 50 - 60 Hz

Long summary description Gastroback 42529 multi cooker 6 L 1100 W Black, Stainless steel:
This is an auto-generated long summary of Gastroback 42529 multi cooker 6 L 1100 W Black, Stainless steel based on the first three specs of the first five spec groups.

Gastroback 42529. Capacity: 6 L, Power: 1100 W. Product colour: Black, Stainless steel, Display type: LED. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 323 mm, Depth: 343 mm, Height: 348 mm

Features
Capacity *
6 L
Power *
1100 W
Cooking functions & programs
Steam cooking *
Yes
Frying function *
Yes
Baking function *
Yes
Keep warm function
Yes
Rice
Yes
Potatoes
Yes
Porridge
Yes
Soup
Yes
Cake
Yes
Yogurt
Yes
Design
Product colour *
Black, Stainless steel
Built-in display
Yes
Display type
LED
Dishwasher safe inner pot
Yes
Power
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
323 mm
Depth
343 mm
Height
348 mm
Weight
6.45 kg
Packaging data
Recipe book
Yes