location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Family Play Pool 2.29m x 1.52m x 56cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Family Play Pool 2.29m x 1.52m x 56cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54120
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138913798 show
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:50:38
The date of the most recent change of this product data-sheet in Icecat.
Bestway 54120 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Inflatable Family Play Pool 2.29m x 1.52m x 56cm :
The long product name of Bestway Inflatable Family Play Pool 2.29m x 1.52m x 56cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PLAY POOL
More>>>
Bestway Inflatable Family Play Pool 2.29m x 1.52m x 56cm:
The official description of Bestway Inflatable Family Play Pool 2.29m x 1.52m x 56cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PLAY POOL
- Three 3 interconnecting nozzles
- Sturdy pre-tested vinyl
- 3 equal rings
- Sturdy I-beam construction
- Extra wide side walls
- Heavy-duty repair patch included
- Designed water capacity: 702 L 185 gal.)
- Releases pool water with the easy-to-use drain valve!
Content: One pool, repair patch

Short summary description Bestway Inflatable Family Play Pool 2.29m x 1.52m x 56cm:
This short summary of the Bestway Inflatable Family Play Pool 2.29m x 1.52m x 56cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Family Play Pool 2.29m x 1.52m x 56cm, Inflatable pool, 702 L, 6 yr(s), Vinyl, Multicolour

Long summary description Bestway Inflatable Family Play Pool 2.29m x 1.52m x 56cm:
This is an auto-generated long summary of Bestway Inflatable Family Play Pool 2.29m x 1.52m x 56cm based on the first three specs of the first five spec groups.

Bestway Inflatable Family Play Pool 2.29m x 1.52m x 56cm. Pool type: Inflatable pool. Capacity: 702 L. Recommended age (min): 6 yr(s), Material: Vinyl, Product colour: Multicolour

Features
Material *
Vinyl
Coloration
Pattern
Pool type *
Inflatable pool
Product colour *
Multicolour
Recommended age (min) *
6 yr(s)
Extra wide walls
Yes
Self-locking safety valve
Yes
Number of air valves
3
Intrastat code
95069990
Weight & dimensions
Capacity *
702 L
Width
2290 mm
Depth
1520 mm
Height
560 mm
Weight & dimensions
Weight
4.5 kg
Thickness
0.27 mm
Packaging data
Package type
Box
Package width
400 mm
Package depth
400 mm
Package height
95 mm
Package volume
37000 cm³
Quantity
1
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
56 pc(s)
Minimum order quantity
2 pc(s)