Bestway logo

Bestway Inflatable Family Play Pool 2.62m x 1.57m x 46cm

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135137
Info modified on:
18 Jun 2021, 17:07:05
Long product name Bestway Inflatable Family Play Pool 2.62m x 1.57m x 46cm:

PLAY POOL

Bestway Inflatable Family Play Pool 2.62m x 1.57m x 46cm:

PLAY POOL
- Two 3 interconnecting nozzles
- Sturdy pre-tested vinyl
- 2 equal rings
- Sturdy I-beam construction
- Extra wide side walls
- Heavy-duty repair patch included
- Designed water capacity: 544 L 144 gal.)
- Releases pool water with the easy-to-use drain valve!
Content: One pool, repair patch

Short summary description Bestway Inflatable Family Play Pool 2.62m x 1.57m x 46cm:

Bestway Inflatable Family Play Pool 2.62m x 1.57m x 46cm, 544 L, Vinyl, Multicolour

Long summary description Bestway Inflatable Family Play Pool 2.62m x 1.57m x 46cm:

Bestway Inflatable Family Play Pool 2.62m x 1.57m x 46cm. Capacity: 544 L. Material: Vinyl, Product colour: Multicolour

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.