location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Blue Rectangular Family Pool 2.01m x 1.5m x 51cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blue Rectangular Family Pool 2.01m x 1.5m x 51cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138950519 show
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:50:19
The date of the most recent change of this product data-sheet in Icecat.
Bestway 54005 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Blue Rectangular Family Pool 2.01m x 1.5m x 51cm :
The long product name of Bestway Blue Rectangular Family Pool 2.01m x 1.5m x 51cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BLUE RECTANGULAR FAMILY POOL
More>>>
Bestway Blue Rectangular Family Pool 2.01m x 1.5m x 51cm:
The official description of Bestway Blue Rectangular Family Pool 2.01m x 1.5m x 51cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BLUE RECTANGULAR FAMILY POOL
- Two 3 interconnecting nozzles
- Sturdy pre-tested vinyl
- 2 equal rings
- Sturdy I-beam construction
- Extra wide side walls
- Heavy-duty repair patch included
- Designed water capacity: 450 L (119 gal.)
Content: One pool, repair patch
Made in China"

Short summary description Bestway Blue Rectangular Family Pool 2.01m x 1.5m x 51cm:
This short summary of the Bestway Blue Rectangular Family Pool 2.01m x 1.5m x 51cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Blue Rectangular Family Pool 2.01m x 1.5m x 51cm, Inflatable pool, 450 L, 6 yr(s), Vinyl, Blue, White

Long summary description Bestway Blue Rectangular Family Pool 2.01m x 1.5m x 51cm:
This is an auto-generated long summary of Bestway Blue Rectangular Family Pool 2.01m x 1.5m x 51cm based on the first three specs of the first five spec groups.

Bestway Blue Rectangular Family Pool 2.01m x 1.5m x 51cm. Pool type: Inflatable pool. Capacity: 450 L. Recommended age (min): 6 yr(s), Material: Vinyl, Product colour: Blue, White

Features
Material *
Vinyl
Pool type *
Inflatable pool
Product colour *
Blue, White
Recommended age (min) *
6 yr(s)
Extra wide walls
Yes
Self-locking safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Capacity *
450 L
Width
2010 mm
Depth
1500 mm
Height
510 mm
Weight
3.02 kg
Weight & dimensions
Thickness
0.27 mm
Packaging data
Package type
Box
Package width
330 mm
Package depth
300 mm
Package height
100 mm
Package volume
34000 cm³
Quantity
1
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
96 pc(s)
Minimum order quantity
3 pc(s)
Country Distributor
Belgium 2 distributor(s)