Bullet Points HP 43.94 cm (17.3") Signature Slim Topload Case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Internal pass-through port provides convenient recharging access.
- - Slip the back panel over a trolley handle to ease your load.
- - Grab the handles or padded adjustable shoulder strap.
- - Quick access to front pockets - one zippered; one with magnetic closure.
- - Distinctive pull tabs open and close nylon zippers.
- - Suitable for notebooks up to 17.3" (39.6 cm) diagonal.
Warranty:
1-year HP Commercial Guarantee
Long product name HP 43.94 cm (17.3") Signature Slim Topload Case
:
The long product name of HP 43.94 cm (17.3") Signature Slim Topload Case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
43.94 cm (17.3") Signature Slim Topload Case
More>>>
HP 43.94 cm (17.3") Signature Slim Topload Case:
The official description of HP 43.94 cm (17.3") Signature Slim Topload Case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Classic styling with modern appeal
Slim, padded, and professionally refined - the HP 43.94 cm (17.3") Signature Slim Topload. Two main padded pockets for a notebook and tablet, with extra pockets throughout. Special features include an audio charging port, foil imprinted logo, deep executive colors, and trolley handle pass through. Metro chic styling within modern simplicity.
Short summary description HP 43.94 cm (17.3") Signature Slim Topload Case:
This short summary of the HP 43.94 cm (17.3") Signature Slim Topload Case data-sheet is auto-generated and uses the product title and the first six key specs.
HP 43.94 cm (17.3") Signature Slim Topload Case, Briefcase, 43.9 cm (17.3"), Shoulder strap, 344 g
Long summary description HP 43.94 cm (17.3") Signature Slim Topload Case:
This is an auto-generated long summary of HP 43.94 cm (17.3") Signature Slim Topload Case based on the first three specs of the first five spec groups.
HP 43.94 cm (17.3") Signature Slim Topload Case. Case type: Briefcase, Maximum screen size: 43.9 cm (17.3"), Shoulder strap. Weight: 344 g. Surface coloration: Monochromatic