location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Play & Grow Pool 2.11m x 1.55m x 81cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Play & Grow Pool 2.11m x 1.55m x 81cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53055
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138928129
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 15:43:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable Play & Grow Pool 2.11m x 1.55m x 81cm :
The long product name of Bestway Inflatable Play & Grow Pool 2.11m x 1.55m x 81cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PLAY & GROW POOL
More>>>
Bestway Inflatable Play & Grow Pool 2.11m x 1.55m x 81cm:
The official description of Bestway Inflatable Play & Grow Pool 2.11m x 1.55m x 81cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PLAY & GROW POOL
- Safety valves
- Sturdy pre-tested vinyl
- Water sprayer attaches to garden hose
- Includes 2 inflatable rings and 6 game balls
- Removable slide with tie ropes and built-in grommets
- Inflatable cushion on pool floor for extra comfort
- Repair patch included
- Designed water capacity: 144 L 38 gal.)
- Releases pool water with the easy-to-use drain valve!
Contents: One pool, 2 rings, 6 game balls, repair patch

Short summary description Bestway Inflatable Play & Grow Pool 2.11m x 1.55m x 81cm:
This short summary of the Bestway Inflatable Play & Grow Pool 2.11m x 1.55m x 81cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Play & Grow Pool 2.11m x 1.55m x 81cm, 144 L, Vinyl, Multicolour

Long summary description Bestway Inflatable Play & Grow Pool 2.11m x 1.55m x 81cm:
This is an auto-generated long summary of Bestway Inflatable Play & Grow Pool 2.11m x 1.55m x 81cm based on the first three specs of the first five spec groups.

Bestway Inflatable Play & Grow Pool 2.11m x 1.55m x 81cm. Capacity: 144 L. Material: Vinyl, Product colour: Multicolour

Features
Material *
Vinyl
Coloration
Pattern
Product colour *
Multicolour
Water sprayer
Yes
Self-locking safety valve
Yes
Ergonomics
Removable slide
Yes
Weight & dimensions
Capacity *
144 L
Weight & dimensions
Width
2110 mm
Depth
1550 mm
Height
810 mm
Packaging data
Package type
Full color box
Quantity
1
Packaging content
Repair patch included
Yes
Packaging content
inflatable toys, 2 x rings, 6 x balls