location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Pool Play Game Center

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool Play Game Center
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52190
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914450
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Pool Play Game Center :
The long product name of Bestway Pool Play Game Center. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

POOL PLAY GAME CENTER
More>>>
Bestway Pool Play Game Center:
The official description of Bestway Pool Play Game Center as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

POOL PLAY GAME CENTER
- Safety valves
- Sturdy pre-tested vinyl
- Designed for use in water
- Includes one ball and three rings
Content: One game center, one ball, three rings

Short summary description Bestway Pool Play Game Center:
This short summary of the Bestway Pool Play Game Center data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Pool Play Game Center, Inflatable play center, 3 yr(s), Vinyl, Blue, Green, Orange, Red

Long summary description Bestway Pool Play Game Center:
This is an auto-generated long summary of Bestway Pool Play Game Center based on the first three specs of the first five spec groups.

Bestway Pool Play Game Center. Product type: Inflatable play center, Proper use: Pool, Recommended age (min): 3 yr(s), Material: Vinyl, Product colour: Blue, Green, Orange, Red

Features
Product type *
Inflatable play center
Product colour *
Blue, Green, Orange, Red
Material *
Vinyl
Recommended age (min) *
3 yr(s)
Proper use
Pool
Intrastat code
95069990
Weight & dimensions
Width
590 mm
Depth
590 mm
Height
490 mm
Packaging data
Package width
282 mm
Package depth
18 mm
Package height
162 mm
Package weight
340 g
Package type
Blister
Package volume
16000 cm³
Packaging content
Packaging content
inflatable ball
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
1008 pc(s)