location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Swim Safe Kick Board - Step C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Swim Safe Kick Board - Step C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32032
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138930184
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2019 22:50:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Swim Safe Kick Board - Step C :
The long product name of Bestway Swim Safe Kick Board - Step C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SWIM SAFE KICK BOARD - STEP C
More>>>
Bestway Swim Safe Kick Board - Step C:
The official description of Bestway Swim Safe Kick Board - Step C as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SWIM SAFE KICK BOARD - STEP C
- Made of high density foam
- Easy to grip
- Content: One kick board
- Made in China

Short summary description Bestway Swim Safe Kick Board - Step C:
This short summary of the Bestway Swim Safe Kick Board - Step C data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Swim Safe Kick Board - Step C, Yellow, Swim kickboard, Pattern, Ethylene-vinyl acetate (EVA) foam, China, 300 mm

Long summary description Bestway Swim Safe Kick Board - Step C:
This is an auto-generated long summary of Bestway Swim Safe Kick Board - Step C based on the first three specs of the first five spec groups.

Bestway Swim Safe Kick Board - Step C. Product colour: Yellow, Product type: Swim kickboard, Coloration: Pattern. Width: 300 mm, Length: 430 mm, Height: 40 mm. Package width: 300 mm, Package height: 430 mm, Package type: Shrink wrapped with insert card

Features
Product colour *
Yellow
Coloration *
Pattern
Material *
Ethylene-vinyl acetate (EVA) foam
Product type *
Swim kickboard
Country of origin
China
Weight & dimensions
Width
300 mm
Length
430 mm
Height
40 mm
Packaging data
Package width
300 mm
Package height
430 mm
Package type
Shrink wrapped with insert card
Brand Image Product code Product Stock Price from
Bestway SPEEDWAY FRIENDS SWIM RING Bestway SPEEDWAY FRIENDS SWIM RING
(show image)
36105 SPEEDWAY FRIENDS SWIM RING
Country Distributor
United Kingdom 1 distributor(s)