location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Volleyball Set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Volleyball Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52133
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138900637 show
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:01:20
The date of the most recent change of this product data-sheet in Icecat.
Bestway 52133 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DECLARATION OF CONFORMITY (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Inflatable Volleyball Set :
The long product name of Bestway Inflatable Volleyball Set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VOLLEYBALL SET
More>>>
Bestway Inflatable Volleyball Set:
The official description of Bestway Inflatable Volleyball Set as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

VOLLEYBALL SET
- Safety valves
- Sturdy pre-tested vinyl
- Nylon net
- Designed for use in water
- Includes one 41cm 16”) volleyball
- Repair patch included
Content: One volleyball set, repair patch

Short summary description Bestway Inflatable Volleyball Set:
This short summary of the Bestway Inflatable Volleyball Set data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Volleyball Set, Inflatable play center, 3 yr(s), Nylon, Vinyl, Blue, Red, White

Long summary description Bestway Inflatable Volleyball Set:
This is an auto-generated long summary of Bestway Inflatable Volleyball Set based on the first three specs of the first five spec groups.

Bestway Inflatable Volleyball Set. Product type: Inflatable play center, Proper use: Pool, Recommended age (min): 3 yr(s), Material: Nylon, Vinyl, Product colour: Blue, Red, White

Features
Product type *
Inflatable play center
Product colour *
Blue, Red, White
Material *
Nylon, Vinyl
Recommended age (min) *
3 yr(s)
Proper use
Pool
Intrastat code
95069990
Interleaved Two of Five (ITF-14)
66942138982369
Weight & dimensions
Width
2440 mm
Depth
590 mm
Height
760 mm
Length
410 mm
Thickness
0.24 mm
Weight & dimensions
Weight
1.01 kg
Packaging data
Package width
240 mm
Package depth
240 mm
Package height
55 mm
Package type
Box
Package volume
45000 cm³
Packaging content
Inflatable repair kit included
Yes
Packaging content
inflatable ball
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
360 pc(s)
Brand Image Product code Product Stock Price from
Bestway 52234 inflatable toy Bestway 52234 inflatable toy
(show image)
52234 52234
Bestway Inflatable Water Polo Frame Bestway Inflatable Water Polo Frame
(show image)
52123 Inflatable Water Polo Frame