location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 31004 beach ball 41 cm Vinyl Orange, Pink, White, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138930054
Category: Beach Balls Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 31004 beach ball 41 cm Vinyl Orange, Pink, White, Yellow :
The long product name of Bestway 31004 beach ball 41 cm Vinyl Orange, Pink, White, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SPORT BEACH BALL
More>>>
Bestway 31004 beach ball 41 cm Vinyl Orange, Pink, White, Yellow:
The official description of Bestway 31004 beach ball 41 cm Vinyl Orange, Pink, White, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPORT BEACH BALL
- Safety valve
- Sturdy pre-tested vinyl
- Content: One beach ball
- Made in China

Short summary description Bestway 31004 beach ball 41 cm Vinyl Orange, Pink, White, Yellow:
This short summary of the Bestway 31004 beach ball 41 cm Vinyl Orange, Pink, White, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 31004, 41 cm, 2 yr(s), Safety valve, Vinyl, Orange, Pink, White, Yellow

Long summary description Bestway 31004 beach ball 41 cm Vinyl Orange, Pink, White, Yellow:
This is an auto-generated long summary of Bestway 31004 beach ball 41 cm Vinyl Orange, Pink, White, Yellow based on the first three specs of the first five spec groups.

Bestway 31004. Diameter: 41 cm. Recommended age (min): 2 yr(s). Weight: 78 g. Material: Vinyl, Product colour: Orange, Pink, White, Yellow

Features
Material *
Vinyl
Safety valve
Yes
Recommended age (min) *
2 yr(s)
Product colour *
Orange, Pink, White, Yellow
Intrastat code
95030095
Country of origin
China
Technical details
Package volume
13000 cm³
Weight & dimensions
Diameter *
41 cm
Weight
78 g
Packaging data
Package width
170 mm
Package depth
290 mm
Package height
5 mm
Package type
Blister
Logistics data
Products per pallet
5472 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Product code Product Stock Price from
Bestway 31042 beach ball 40 cm Multicolour Bestway 31042 beach ball 40 cm Multicolour
(show image)
31042 31042
Bestway Inflatable Beach Ball 51cm Bestway Inflatable Beach Ball 51cm
(show image)
31021 Inflatable Beach Ball 51cm