location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 4 Piece Aviator Style Dive Set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Piece Aviator Style Dive Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25009
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138919295
Category: Swimming Kits Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2021 14:31:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 4 Piece Aviator Style Dive Set :
The long product name of Bestway 4 Piece Aviator Style Dive Set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 PIECE AVIATOR STYLE DIVE SET
More>>>
Bestway 4 Piece Aviator Style Dive Set:
The official description of Bestway 4 Piece Aviator Style Dive Set as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4 PIECE AVIATOR STYLE DIVE SET
- Dual lens design
- Double feathered edge skirt to prevent against leakage
- Fully adjustable head strap
- Form-fitted snorkel mouthpiece
- Soft, comfort-tested fins sized: US (5-8); EUR (38-41), with adjustable heel strap
- Content: One mask, one snorkel, one pair of fins
- Made in China

Short summary description Bestway 4 Piece Aviator Style Dive Set:
This short summary of the Bestway 4 Piece Aviator Style Dive Set data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 4 Piece Aviator Style Dive Set, Child, Blue, Green, 7 yr(s), 14 yr(s), 38-41, 5-8

Long summary description Bestway 4 Piece Aviator Style Dive Set:
This is an auto-generated long summary of Bestway 4 Piece Aviator Style Dive Set based on the first three specs of the first five spec groups.

Bestway 4 Piece Aviator Style Dive Set. Recommended age group: Child, Product colour: Blue, Green, Recommended age (min): 7 yr(s). Package type: Carry bag with header card

Features
Recommended age (min)
7 yr(s)
Recommended age (max)
14 yr(s)
Fins size (EU)
38-41
Fins size (USA)
5-8
Snorkel *
Yes
Diving fins *
Yes
Diving mask *
Yes
Product colour *
Blue, Green
Features
Adjustable strap
Yes
Adjustable heel strap
Yes
Dual mask skirt
Yes
Recommended age group *
Child
Country of origin
China
Packaging data
Package type
Carry bag with header card
Packaging content
Carrying case
Yes
Brand Image Product code Product Stock Price from
JILONG

JILONG JL290552N swimming kit Blue Child
(show image)
JL290552N JL290552N 0.00
(excl. VAT)
0 (incl. VAT)
Bestway Seascape Dive Mask Bestway Seascape Dive Mask
(show image)
22025 Seascape Dive Mask