location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Transparant Sea Life Pool Φ91cm x H20cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Transparant Sea Life Pool Φ91cm x H20cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51012
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138900354
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 15:43:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Transparant Sea Life Pool Φ91cm x H20cm :
The long product name of Bestway Transparant Sea Life Pool Φ91cm x H20cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TRANSPARENT SEA LIFE POOL
More>>>
Bestway Transparant Sea Life Pool Φ91cm x H20cm:
The official description of Bestway Transparant Sea Life Pool Φ91cm x H20cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TRANSPARENT SEA LIFE POOL
- Safety valves
- Sturdy pre-tested vinyl
- 2 equal rings
- * R * Repair patch included
- Designed water capacity: 74 L 20 gal.)
Content: One pool, repair patch

Short summary description Bestway Transparant Sea Life Pool Φ91cm x H20cm:
This short summary of the Bestway Transparant Sea Life Pool Φ91cm x H20cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Transparant Sea Life Pool Φ91cm x H20cm, 74 L, Vinyl, Multicolour

Long summary description Bestway Transparant Sea Life Pool Φ91cm x H20cm:
This is an auto-generated long summary of Bestway Transparant Sea Life Pool Φ91cm x H20cm based on the first three specs of the first five spec groups.

Bestway Transparant Sea Life Pool Φ91cm x H20cm. Capacity: 74 L. Material: Vinyl, Product colour: Multicolour

Features
Material *
Vinyl
Coloration
Pattern
Product colour *
Multicolour
Weight & dimensions
Capacity *
74 L
Width
910 mm
Weight & dimensions
Depth
910 mm
Height
200 mm
Deflated size (W x L)
820 x 820 mm
Packaging data
Quantity
1
Packaging content
Repair patch included
Yes