location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Splash Style Goggles

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Splash Style Goggles
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21009
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138919080
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 16:24:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Splash Style Goggles :
The long product name of Bestway Splash Style Goggles. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SPLASH STYLE GOGGLES
More>>>
Bestway Splash Style Goggles:
The official description of Bestway Splash Style Goggles as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPLASH STYLE GOGGLES
- Soft comfort-fit eyecups
- Clear-view polycarbonate lenses
- Fully adjustable nose bridge and silicone split head strap
- Content: One pair of goggles
- Made in China

Short summary description Bestway Splash Style Goggles:
This short summary of the Bestway Splash Style Goggles data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Splash Style Goggles, Unisex, Blue, Fuchsia, Green, Transparent, Black, Junior, Blister card

Long summary description Bestway Splash Style Goggles:
This is an auto-generated long summary of Bestway Splash Style Goggles based on the first three specs of the first five spec groups.

Bestway Splash Style Goggles. Suitable for: Unisex, Frame colour: Blue, Fuchsia, Green, Lens colour: Transparent. Package type: Blister card

Features
Age
Junior
Frame colour *
Blue, Fuchsia, Green
Lens colour *
Transparent
Strap colour *
Black
Adjustable goggle strap
Yes
Features
Adjustable nose bridge
Yes
Interchangeable nose bridges
Yes
Suitable for *
Unisex
Packaging data
Package type
Blister card
Brand Image Product code Product Stock Price from
Bestway Activwear Goggles Bestway Activwear Goggles
(show image)
21051 Activwear Goggles