location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco N7K-C7010-FAB-1 network switch component

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N7K-C7010-FAB-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N7K-C7010-FAB-1 show
Show alternative article codes used in the online market place
Category:
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
Network Switch Components Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 22:56:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco N7K-C7010-FAB-1 network switch component
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - LED indicators
  • - Silver
Warranty: 1-Year Limited
Long product name Cisco N7K-C7010-FAB-1 network switch component :
The long product name of Cisco N7K-C7010-FAB-1 network switch component. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nexus 7000 10-Slot Chassis 46Gbps/Slot Fabric Module
More>>>
Short summary description Cisco N7K-C7010-FAB-1 network switch component:
This short summary of the Cisco N7K-C7010-FAB-1 network switch component data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco N7K-C7010-FAB-1, Silver, 651072 h, UL/CSA/IEC/EN 60950-1, AS/NZS 60950, - FCC Part 15 (CFR 47) (USA) Class A - ICES-003 (Canada) Class A - EN55022 (Europe) Class A -..., SNMPv3, v2c, v1, DCNM 4.0, Cisco Nexus 7000 Series 10-Slot Chassis

Long summary description Cisco N7K-C7010-FAB-1 network switch component:
This is an auto-generated long summary of Cisco N7K-C7010-FAB-1 network switch component based on the first three specs of the first five spec groups.

Cisco N7K-C7010-FAB-1. Product colour: Silver, Mean time between failures (MTBF): 651072 h, Safety: UL/CSA/IEC/EN 60950-1, AS/NZS 60950. Performance management: SNMPv3, v2c, v1, DCNM 4.0, Compatibility: Cisco Nexus 7000 Series 10-Slot Chassis. Dimensions (WxDxH): 379.2 x 186.2 x 44 mm, Weight: 1.8 kg. Compatible operating systems: Cisco NX-OS

Brand Image Product code Product Stock Price from
Cisco

Cisco Nexus 7000 10-Slot Chassis network switch component
(show image)
N7K-C7010-FAB-2= Nexus 7000 10-Slot Chassis 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco N7K-AC-6.0KW= network switch component Power supply
(show image)
N7K-AC-6.0KW= N7K-AC-6.0KW= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Nexus 7000 10-Slot Chassis 46Gbps/Slot Fabric Module, Spare network switch component
(show image)
N7K-C7010-FAB-1= Nexus 7000 10-Slot Chassis 46Gbps/Slot Fabric Module, Spare 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco N7K-AC-6.0KW network switch component Power supply
(show image)
N7K-AC-6.0KW N7K-AC-6.0KW 0.00
(excl. VAT)
0 (incl. VAT)