Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Managed L3 IPv4, IPv6
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 48
- - Access Control List (ACL)
- - Stackable
Warranty:
Nexus 7000 Series Switches come with the standard Cisco 1-Year Limited Hardware Warranty
Long product name Cisco Nexus 7000 Series 48-Port Gigabit Ethernet Module (SFP) Managed L3
:
Nexus 7000 Series 48-Port Gigabit Ethernet Module (SFP)
The long product name of Cisco Nexus 7000 Series 48-Port Gigabit Ethernet Module (SFP) Managed L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Nexus 7000 Series 48-Port Gigabit Ethernet Module (SFP)
More>>>
Short summary description Cisco Nexus 7000 Series 48-Port Gigabit Ethernet Module (SFP) Managed L3:
This short summary of the Cisco Nexus 7000 Series 48-Port Gigabit Ethernet Module (SFP) Managed L3 data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco Nexus 7000 Series 48-Port Gigabit Ethernet Module (SFP), Managed, L3, Full duplex
Long summary description Cisco Nexus 7000 Series 48-Port Gigabit Ethernet Module (SFP) Managed L3:
This is an auto-generated long summary of Cisco Nexus 7000 Series 48-Port Gigabit Ethernet Module (SFP) Managed L3 based on the first three specs of the first five spec groups.
Cisco Nexus 7000 Series 48-Port Gigabit Ethernet Module (SFP). Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex