ProDVX logo

ProDVX APPC-15DS computer monitor 39.6 cm (15.6") 1366 x 768 pixels LED Touchscreen Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59731
Info modified on:
06 Nov 2022, 15:08:11
End of life date:
01 Aug 2021
Long product name ProDVX APPC-15DS computer monitor 39.6 cm (15.6") 1366 x 768 pixels LED Touchscreen Black:

APPC-15DS, 15.6" LED 1366 x 768, AMLOGIC Cortex A9 1.2GHz, 1GB DDR3, 4GB NAND Flash, Android 4.1

ProDVX APPC-15DS computer monitor 39.6 cm (15.6") 1366 x 768 pixels LED Touchscreen Black:

This smart Professional Android based Panel PC delivers the right message to your potential customer, at the right moment, using the best possible medium. The interactivity is maximized through its Capacitive Multi Touch Screen that enables you to get the most from your applications.

- Mini HDMI out.
- RJ45 LAN Connector for a wired network connection!
- USB Connector.
- Micro USB connector.
- VESA 100 Mountable.

Short summary description ProDVX APPC-15DS computer monitor 39.6 cm (15.6") 1366 x 768 pixels LED Touchscreen Black:

ProDVX APPC-15DS, 39.6 cm (15.6"), 1366 x 768 pixels, LED, Black

Long summary description ProDVX APPC-15DS computer monitor 39.6 cm (15.6") 1366 x 768 pixels LED Touchscreen Black:

ProDVX APPC-15DS. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Display technology: LED, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.