location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SatinShave Prestige Wet and Dry electric shaver BRL180/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SatinShave Prestige
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wet and Dry electric shaver BRL180/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRL180/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010374821 show
Category:
Electric razor used by women to remove body hair.
Women's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2024 02:55:24
The date of the most recent change of this product data-sheet in Icecat.
Philips BRL180/00 user manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SatinShave Prestige Wet and Dry electric shaver BRL180/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual foil shaver
  • - Advanced shaving system
  • - 1hr recharge + quick charge
  • - 6 accessories
Long product name Philips SatinShave Prestige Wet and Dry electric shaver BRL180/00 :
The long product name of Philips SatinShave Prestige Wet and Dry electric shaver BRL180/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SatinShave Prestige, Wet and Dry, 15V, Lithium-ion, 1 h / 1 h
More>>>
Philips SatinShave Prestige Wet and Dry electric shaver BRL180/00:
The official description of Philips SatinShave Prestige Wet and Dry electric shaver BRL180/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy a flawlessly close and comfortable shave for your legs and body. Our most advanced shaving system gives you a silky-smooth skin without irritation. SatinShave Prestige - so comfortable you can shave daily, so close you don't have to.

Smooth skin
- Our most advanced shaving system for our closest ever shave
- Multiflex head with dual foils for fewer missed hairs

A skin friendly shave
- Soft-touch comfort cushions for a super soft skin feel
- Pearl-tip trimmer and safety bars protect from scratches

Effortless control
- Ergonomic handle for effortless control

Easy to use
- Wet and dry for use in bath or shower
- Battery indicator light
- 5 min quick charge.

Short summary description Philips SatinShave Prestige Wet and Dry electric shaver BRL180/00:
This short summary of the Philips SatinShave Prestige Wet and Dry electric shaver BRL180/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SatinShave Prestige Wet and Dry electric shaver BRL180/00, 1 head(s), Pink, White, Shaving, Nickel, Wireless, Ergonomic

Long summary description Philips SatinShave Prestige Wet and Dry electric shaver BRL180/00:
This is an auto-generated long summary of Philips SatinShave Prestige Wet and Dry electric shaver BRL180/00 based on the first three specs of the first five spec groups.

Philips SatinShave Prestige Wet and Dry electric shaver BRL180/00. Number of shaver heads: 1 head(s), Product colour: Pink, White, Interchangeable shaving heads: Shaving. Battery technology: Lithium-Ion (Li-Ion), Fast charging time: 5 min, Input voltage: 15 V. Accessories included: Small shaving head, Bikini trimmer head, Bikini trimmer comb, Travel cap, Skin stretcher cap,.... Material foil: Nickel

Features
Number of shaver heads *
1 head(s)
Trimmer *
Yes
Blade material
Nickel
Washable
Yes
Wet & Dry
Yes
Connectivity technology
Wireless
Product colour *
Pink, White
Double foil shaving head
Yes
Protection cap
Yes
Ice epilation *
No
Interchangeable shaving heads *
Shaving
Pouch
Yes
Bikini trimmer head
Yes
Floating head
Yes
Cordless
Yes
Handle(s) features
Ergonomic
Power
Battery technology
Lithium-Ion (Li-Ion)
Power
Fast charging time
5 min
Rechargeable *
Yes
Input voltage
15 V
Battery capacity indicator
Yes
Charging time
1 h
Operating time
60 min
Battery low indication
Yes
AC input voltage
15  V
Packaging content
Cleaning brush
Yes
Accessories included
Small shaving head, Bikini trimmer head, Bikini trimmer comb, Travel cap, Skin stretcher cap, Pouch: Basic pouch, Cleaning brush
Material
Material foil
Nickel
Battery
Battery level indicator
Yes
Technical details
Battery indicator description
Battery low, Battery charging, Battery full
Shaving head
Dual foil shaver, Advanced shaving system, Flexing head and foils