location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRW12USDP SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Hinged Back

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRW12USDP SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Hinged Back
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRW12USDP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189691 show
Category:
Large cabinet used for enclosing and protecting electric terminals etc.
Power Rack Enclosures Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRW12USDP SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Hinged Back
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum load capacity of 200 lbs (90.7 kgs)
  • - Swings away from wall on hinge for easy back-door access
  • - Locking steel cabinet vented at sides, front, top and bottom
  • - Flow-through ventilation keeps equipment cool
  • - Secures 12U of 19 in. rack equipment up to 24.5 in. deep
Warranty: 5-year limited
Long product name Tripp Lite SRW12USDP SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Hinged Back :
The long product name of Tripp Lite SRW12USDP SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Hinged Back. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Hinged Back
More>>>
Tripp Lite SRW12USDP SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Hinged Back:
The official description of Tripp Lite SRW12USDP SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Hinged Back as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SRW12USDP SmartRack® 12U UPS-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 200 pounds (90.7 kilograms).

The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation and maintenance. The doors and side panels lock securely to help prevent damage, tampering or theft. The front, top, bottom and removable side panels are vented, which allows air to flow freely and keep equipment cool. The reversible doors can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing.

The SRW12USDP comes fully assembled and ready to mount to the wall, or use an optional SRCASTER rolling caster kit (sold separately) to make it a mobile rack. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 24.5 inches deep, such as network switches, UPS systems and related battery packs and cabling.

Short summary description Tripp Lite SRW12USDP SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Hinged Back:
This short summary of the Tripp Lite SRW12USDP SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Hinged Back data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRW12USDP SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Hinged Back, 600.2 mm, 647.7 mm, 636.5 mm, 28.8 kg, 715 x 760 x 745 mm, 762 mm

Long summary description Tripp Lite SRW12USDP SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Hinged Back:
This is an auto-generated long summary of Tripp Lite SRW12USDP SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Hinged Back based on the first three specs of the first five spec groups.

Tripp Lite SRW12USDP SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Hinged Back. Width: 600.2 mm, Depth: 647.7 mm, Height: 636.5 mm. Package dimensions (WxDxH): 715 x 760 x 745 mm, Package width: 762 mm, Package depth: 787.4 mm. Products per master (outer) case: 1 pc(s), Master (outer) case width: 762 mm, Master (outer) case length: 787.4 mm

Technical details
Rack capacity *
12U
Maximum weight capacity *
90 kg
Mounting type *
Wall
Reversible doors
Yes
Material *
Steel
Cable entry location
Rear
Product colour *
Black
Removable side panels
Yes
Locking
Yes
International Protection (IP) code
IP20
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
600.2 mm
Depth
647.7 mm
Height
636.5 mm
Weight
28.8 kg
Packaging content
Side panels included
Yes
Manual
Yes
Packaging data
Package dimensions (WxDxH)
715 x 760 x 745 mm
Package width
762 mm
Package depth
787.4 mm
Package height
762 mm
Package weight
41.7 kg
Logistics data
Products per master (outer) case
1 pc(s)
Master (outer) case width
762 mm
Master (outer) case length
787.4 mm
Master (outer) case height
762 mm
Master (outer) case gross weight
41.7 kg
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite SRW12USDPG SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Clear Acrylic Window, Hinged Back Tripp Lite SRW12USDPG SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Clear Acrylic Window, Hinged Back
(show image)
SRW12USDPG SRW12USDPG SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Clear Acrylic Window, Hinged Back 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 7 distributor(s)
France 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)