Tripp Lite logo

Tripp Lite SR12UBEXPNDKD SmartRack 12U Standard-Depth 4-Post Open Frame Rack

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90206
Info modified on:
12 Aug 2024, 13:02:29
Bullet Points Tripp Lite SR12UBEXPNDKD SmartRack 12U Standard-Depth 4-Post Open Frame Rack:
  • - Maximum load capacity of 1000 lbs (453.6 kgs)
  • - Secures 12U of 19 in. rack equipment up to 36 in. deep
  • - Heavy-duty steel construction designed to last
  • - Assembles using included hardware
  • - Accommodates toolless button mounting for PDUs
Warranty:
5-year limited
Long product name Tripp Lite SR12UBEXPNDKD SmartRack 12U Standard-Depth 4-Post Open Frame Rack:

SmartRack 12U Standard-Depth 4-Post Open Frame Rack

Tripp Lite SR12UBEXPNDKD SmartRack 12U Standard-Depth 4-Post Open Frame Rack:

The SmartRack 12U Standard-Depth 4-Post Open Frame Rack provides an economical rack-mount solution for small offices, retail locations and other secure IT locations with limited floor space where you need equipment to be organized and easy to access. It's ideal for mounting network switches, routers, patch panels, audio/video components and other EIA-standard 19-inch rack equipment up to 36 inches deep.

Constructed from heavy-duty steel with a durable black powder-coated finish, the SR12UBEXPNDKD has a maximum load capacity of 1000 lbs (453.6 kgs). Stashed away under a counter, on a workbench or in a corner, this rack saves precious space and allows you fast, easy access at your immediate workspace for organizing, installing and servicing equipment and cabling. The open design allows unobstructed airflow to help keep components cool and performing at their peak.

The self-squaring SR12UBEXPNDKD assembles using the included hardware. Built-in casters allow you to roll the rack into place. The vertical mounting rails have square, numbered holes and optional cable management hooks for securing equipment to the steel frame. Only user-supplied standard hand tools are required for setup. Toolless button holes accept 0U vertical installation of PDUs and cable managers.

Short summary description Tripp Lite SR12UBEXPNDKD SmartRack 12U Standard-Depth 4-Post Open Frame Rack:

Tripp Lite SR12UBEXPNDKD SmartRack 12U Standard-Depth 4-Post Open Frame Rack, Freestanding rack, 12U, 14.5 kg, Black

Long summary description Tripp Lite SR12UBEXPNDKD SmartRack 12U Standard-Depth 4-Post Open Frame Rack:

Tripp Lite SR12UBEXPNDKD SmartRack 12U Standard-Depth 4-Post Open Frame Rack. Type: Freestanding rack, Rack capacity: 12U. Weight: 14.5 kg. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.