Tripp Lite logo

Tripp Lite External 240V Tower Battery Pack for select UPS Systems

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66558
Info modified on:
10 Aug 2024, 09:56:01
Warranty:
1-year limited warranty
Long product name Tripp Lite External 240V Tower Battery Pack for select UPS Systems:

External 240V Tower Battery Pack for select UPS Systems

Tripp Lite External 240V Tower Battery Pack for select UPS Systems:

Tripp Lite's BP240V350 External Battery Pack offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Includes 15ft / 4.6m cable to connect to UPS or additional battery pack.

COMPATIBLE UPS SYSTEMS: SU20K3/3, SU30K3/3 and other Tripp Lite UPS systems specifying the use of this battery pack

Short summary description Tripp Lite External 240V Tower Battery Pack for select UPS Systems:

Tripp Lite External 240V Tower Battery Pack for select UPS Systems, Tower, Black, Steel, TAA, 736.6 mm, 800.1 mm

Long summary description Tripp Lite External 240V Tower Battery Pack for select UPS Systems:

Tripp Lite External 240V Tower Battery Pack for select UPS Systems. Form factor: Tower, Product colour: Black, Housing material: Steel. Certification: TAA. Width: 736.6 mm, Depth: 800.1 mm, Height: 1498.6 mm. Country of origin: Taiwan, Master (outer) case width: 1168.4 mm, Master (outer) case length: 1219.2 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.