location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN SN9116 network switch Managed Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN9116
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SN9116
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792403392 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN SN9116 user manual (7.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN SN9116 network switch Managed Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - System Accessibility and Availability
  • - Secure in-band and out-of-band remote serial console access
  • - In-band Ethernet access of serial devices
  • - Browser access with an intuitive GUI
  • - Terminal-based access with a menu-driven UI
  • - Out-of-band access via dial-up modem
  • - Modem dial-in/dial-back/dial-out
  • - Serial Console Management
  • - Convenient and simple serial device access via browser or Telnet/SSH client
  • - Port access via Telnet/SSH client and third-party clients such as PuTTY
  • - Direct port access from Telnet client – bypasses SN login
  • - Convenient port access via the applet serial viewer from SN Web GUI
  • - Selectable Telnet or SSH serial viewer
  • - Selectable ActiveX or Java serial viewer
  • - Comprehensive viewer function – Copy/paste, logging, data import, Macro, broadcast and Message Board
  • - Sun Solaris ready – Sun “break-safe”
  • - Alert Strings
  • - Command filter – administrators can define what commands cannot be executed by users
  • - Data buffering
  • - Multiple users can simultaneously access to the same port – up to16 connections per port
  • - Selectable mode for multiple simultaneous access – Exclusive/Occupy/Share mode
  • - Integrated with Power Over the NET™ product for port and power outlet association
  • - Security
  • - SSH and SSL (TLS v1.0 / TLS v1.1 / TLS v1.2) support
  • - Secure login from browser with TLS 1.2 data encryption and RSA 2048-bit certificates
  • - Configurable user permissions for port access
  • - Configurable group permission for port access
  • - Local and remote authentication and logging
  • - Third-party authentication via RADIUS, TACACS+, LDAP/AD and Kerberos
  • - IP filtering and MAC filtering
  • - System Management
  • - System configuration via web browser, Telnet/SSH client and local console
  • - System log and event logging
  • - Comprehensive logging and event notification
  • - ATEN Log server and Syslog server
  • - SNMP agent
  • - Event notification – via SMTP email, SNMP Trap and SMS (to mobile devices)
  • - Backup/restore system configuration
  • - Firmware upgradeable
  • - Multi-browser support – Internet Explorer, Chrome, Firefox, Safari, Opera and Mozilla
  • - Customizable global time zone
  • - NTP for time server synchronization
  • - DHCP for dynamic IP address assignment
  • - IPv6 support
  • - Integrates with CC2000 for centralized data center management
  • - Serial Device Management
  • - Versatile serial operating modes – support Real COM, TCP Server, TCP Client, UDP, Serial Tunnel and Virtual Modem
  • - 128-bit/256-bit SSL encryption (TLS v1.0 / TLS v1.1 / TLS v1.2) for Real COM, TCP Server, TCP Client, Serial Tunnel and Virtual Modem
  • - Real COM driver for Windows 2000 or higher and Windows Server 2003/2008
  • - Real TTY driver for Linux
  • - Fixed TTY driver for UNIX
  • - Language
  • - Web-based GUI multi-language – available for English, German, Japanese, Korean, Russian, Simplified Chinese and Traditional Chinese
Long product name ATEN SN9116 network switch Managed Gigabit Ethernet (10/100/1000) Black :
The long product name of ATEN SN9116 network switch Managed Gigabit Ethernet (10/100/1000) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-Port Serial Console Server
More>>>
ATEN SN9116 network switch Managed Gigabit Ethernet (10/100/1000) Black:
The official description of ATEN SN9116 network switch Managed Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SN Series of Serial Console Servers integrates cutting edge technology to provide secure serial device access and management for data centers. Available in 16 port models, the Serial Console Servers offer both in-band and out-of-band remote serial console access to servers and network devices via a direct Telnet/SSH client and applet viewer. SN Serial Console Servers work in tandem with ATEN’s Power Over the NET™ remote power management systems. Both can be utilized through ATEN’s CC2000 software to provide centralized serial device access and integrated power management. With its comprehensive features, the SN Series of Serial Console Servers help to maximize IT productivity, increase scalability and reduce operational costs with easy remote management of serial devices.

ATEN Serial Console Servers are used to connect serial devices to an Ethernet network to allow access and control of demanding applications that manage industrial control, data acquisition, environment monitoring, remote facility operations and equipment. The SN Series offers multiple operational modes that include Real COM Port, TCP Server/Client, UDP Server/Client, Serial Tunnel and Virtual Modem. Our Serial Console Servers help transform the capabilities of serial devices by taking advantage of network access to configure and manage control of these devices from anywhere in the world via the Internet.

The ATEN Serial Console Server is a secure remote access and control solution for any serial device. Access rights and privileges can be applied to 16 individual serial ports while consolidated password authentication simplifies management. For security, data encryption is provided to ensure information and control is always protected. Logging and alerting of system events helps to quickly resolve issues and mitigate risks. Enhanced security functions are integrated to ensure the compliance of internal security mandates. The Serial Console Server’s ease of use, vast accessibility and manageability of serial devices and servers enable a business to quickly integrate remote control of serial devices to consolidate operations and run facilities more effectively.

The SN series offers out-of-band (OOB) management that enables IT administrators to manage network devices (e.g. router, switch, UPS) in server rooms via management networks that are separate from the main/production networks. So if there’s difficulty in accessing the network devices through the production network, the administrators can still access them via the console server. The console server offers several out-of-band access methods, such as a direct console connection from a local computer, a USB console connection from a laptop, a PSTN connection via modem, or a dedicated management network connection via the Ethernet (LAN) port.

The SN series of serial console servers save you time and money by allowing administrators to manage their data centers from practically anywhere – minimizing travel and MTTR (Mean Time to Repair) costs, ensuring the highest availability for data center services possible.

• System Compatibility Table
• Adapter Diagrams

Short summary description ATEN SN9116 network switch Managed Gigabit Ethernet (10/100/1000) Black:
This short summary of the ATEN SN9116 network switch Managed Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN SN9116, Managed, Gigabit Ethernet (10/100/1000)

Long summary description ATEN SN9116 network switch Managed Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of ATEN SN9116 network switch Managed Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

ATEN SN9116. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16, Console port: RJ-45

Management features
Switch type *
Managed
Web-based management
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Console port
RJ-45
Security
Security algorithms
SMTP-AUTH, SNMP, SSH, SSL/TLS
MAC address filtering
Yes
SSH/SSL support
Yes
Design
Product colour
Black
LED indicators
Yes
On/off switch
Yes
Certification
CA, RoHS
Performance
Firmware upgradeable
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Power consumption (typical)
11.5 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
217.6 mm
Depth
437.2 mm
Height
44 mm
Weight
3.16 kg
Packaging data
Cables included
AC
User guide
Yes
Mounting brackets included
Yes
Country Distributor
United Kingdom 1 distributor(s)