location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite CS16USBW Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS16USBW Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS16USBW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188946 show
Category:
Carts and trolleys on wheels which can be moved, as well as free-standing cabinets, used for portable device management.
Portable Device Management Carts & Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:43:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite CS16USBW Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fast 2.4A USB charging, syncing and storage for 16 tablets
  • - Locking steel cabinet with flow-through ventilation
  • - Adjustable device dividers and integrated cord management
  • - Ships fully assembled and mounts to wall, desk, table or floor
  • - Detachable 10-ft. (3.05 m) power cord
Warranty: 2-year limited
Long product name Tripp Lite CS16USBW Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White :
The long product name of Tripp Lite CS16USBW Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White
More>>>
Tripp Lite CS16USBW Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White:
The official description of Tripp Lite CS16USBW Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast Charging
16 USB ports provide fastest charging supported by each device, up to 2.4A per port
Recommended for iPad®, Android™, Surface™ and Kindle™ tablets
Also charges mobile phones and other USB devices
Detachable 10-ft. (3.05 m) AC input cord with NEMA 5-15P plug

Convenient Syncing
USB sync uplink port connects to host computer for wired syncing
Compatible with wireless syncing
Supports simultaneous syncing and charging (up to 1.5A per port during wired syncing)

Comprehensive Protection
Sturdy steel construction and powder-coated finish promote long-term durability
Door locks with included keys to help prevent device theft, damage or tampering
Flow-through ventilation helps prevent devices from overheating
Coated shelf shields devices from scratches and scuffs

Flexible Configuration
Ships fully assembled
Supports mounting to wall, desk, table, counter or floor
Door opens 180 degrees for improved device and service access
Removable dividers accommodate thicker devices
Firmware upgrade port for future updates

Short summary description Tripp Lite CS16USBW Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White:
This short summary of the Tripp Lite CS16USBW Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite CS16USBW Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White, Portable device management cabinet, White, Wall, 13.9 cm, 13.9 cm, Laptop, Smartphone, Tablet

Long summary description Tripp Lite CS16USBW Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White:
This is an auto-generated long summary of Tripp Lite CS16USBW Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White based on the first three specs of the first five spec groups.

Tripp Lite CS16USBW Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White. Type: Portable device management cabinet, Product colour: White, Placement: Wall. Supported portable devices: Laptop, Smartphone, Tablet, Device connectors supported: USB, Certification: NOM, EIA-310-E, UL60950, FCC & IEC Class B. AC input voltage: 100-250 V, AC input frequency: 50 - 60 Hz, Output current: 2.4 A. Width: 599.9 mm, Depth: 450.1 mm, Height: 370.1 mm. Cables included: AC

Brand Image Product code Product Stock Price from
Tripp Lite CS16USBWHG portable device management cart/cabinet Portable device management cabinet White Tripp Lite CS16USBWHG portable device management cart/cabinet Portable device management cabinet White
(show image)
CS16USBWHG CS16USBWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC32USBWHG portable device management cart/cabinet White Tripp Lite CSC32USBWHG portable device management cart/cabinet White
(show image)
CSC32USBWHG CSC32USBWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST20AC portable device management cart/cabinet Freestanding White Tripp Lite CST20AC portable device management cart/cabinet Freestanding White
(show image)
CST20AC CST20AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST32AC portable device management cart/cabinet Freestanding White Tripp Lite CST32AC portable device management cart/cabinet Freestanding White
(show image)
CST32AC CST32AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST40AC portable device management cart/cabinet Freestanding White Tripp Lite CST40AC portable device management cart/cabinet Freestanding White
(show image)
CST40AC CST40AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST16AC portable device management cart/cabinet Freestanding White Tripp Lite CST16AC portable device management cart/cabinet Freestanding White
(show image)
CST16AC CST16AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC27AC portable device management cart/cabinet Black Tripp Lite CSC27AC portable device management cart/cabinet Black
(show image)
CSC27AC CSC27AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black
(show image)
CSC21AC 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black Tripp Lite 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black
(show image)
CSC45AC 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black Tripp Lite 48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black
(show image)
CSC48AC 48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)