location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 208/240V 3kVA 2.7kW Double-Conversion UPS, 2U, Extended Run, Network Card Slot, LCD, USB, DB9, ENERGY STAR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 208/240V 3kVA 2.7kW Double-Conversion UPS, 2U, Extended Run, Network Card Slot, LCD, USB, DB9, ENERGY STAR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU3000LCD2UHV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332180742 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:36:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SmartOnline 208/240V 3kVA 2.7kW Double-Conversion UPS, 2U, Extended Run, Network Card Slot, LCD, USB, DB9, ENERGY STAR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 3 kVA 2700 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Rackmount Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline 208/240V 3kVA 2.7kW Double-Conversion UPS, 2U, Extended Run, Network Card Slot, LCD, USB, DB9, ENERGY STAR :
The long product name of Tripp Lite SmartOnline 208/240V 3kVA 2.7kW Double-Conversion UPS, 2U, Extended Run, Network Card Slot, LCD, USB, DB9, ENERGY STAR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 208/240V 3kVA 2.7kW Double-Conversion UPS, 2U, Extended Run, Network Card Slot, LCD, USB, DB9, ENERGY STAR
More>>>
Tripp Lite SmartOnline 208/240V 3kVA 2.7kW Double-Conversion UPS, 2U, Extended Run, Network Card Slot, LCD, USB, DB9, ENERGY STAR:
The official description of Tripp Lite SmartOnline 208/240V 3kVA 2.7kW Double-Conversion UPS, 2U, Extended Run, Network Card Slot, LCD, USB, DB9, ENERGY STAR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SU3000LCD2UHV SmartOnline® 3000VA/2700W On-Line Double-Conversion UPS converts AC input to DC power, and then converts DC to fully regulated sine wave AC output with +/-2% voltage regulation in online and battery modes. An interactive front-panel LCD interface provides detailed real-time UPS status and advanced setup and configuration options.

In case of AC power outage, the internal batteries support 13.5 minutes of runtime at half load and five minutes at full load. Extended runtime is possible with optional external battery packs. “Smart” battery packs, such as Tripp Lite’s BP72V18-2US, are automatically sensed and configured during replacement. An intelligent battery management system extends battery life.

Managing the UPS is simplified through the interactive front-panel LCD interface, which displays operating conditions and diagnostic data, such as load and battery levels. You can set power strategies to reflect your protection priorities, whether it’s precise power quality for sensitive systems or the highest possible electrical efficiency, all while ensuring 100% uptime for your systems. This UPS is ENERGY STAR qualified to save you money, save energy and protect the environment by meeting strict efficiency guidelines set by the U.S. Environmental Protection Agency.

This UPS offers eight receptacles—six NEMA 6-15/20R and two NEMA L6-20R—in two switched load banks. Power is filtered to protect connected equipment against surges and EMI/RFI line noise that can damage equipment or destroy data. Adding an optional Tripp Lite network management accessory card permits remote control and management.

Protects Mission-Critical Rack-Mounted Equipment
- Converts AC input to DC power, then DC to fully regulated sine wave AC output
- +/-2% voltage regulation in online and battery modes
- Selectable 200/208/220/230/240V output voltage
- 3000VA/2700W capacity
- 6 NEMA 6-15/20R and 2 NEMA L6-20R outlets
- 570-joule surge suppression rating

Interactive Front-Panel LCD
- Reports detailed status information, including load and battery levels
- Offers advanced configuration options, including output voltage and power strategies

5 Power Strategies
- Auto Adaptive enables high efficiency and high-quality operation as necessary for ideal equipment protection
- Max Efficiency favors economy operation with high 95% efficiency
- Max Quality favors on-line, double-conversion mode, maintaining +/-2% output voltage regulation and zero transfer time
- Frequency Regulation and Frequency Conversion enable +/-0.05 Hz output regulation for selected frequency(50/60 Hz)

Reliable, Expandable Battery Backup
- Supports half load(1350W) for 13.5 min. and full load(2700W) for 5 min.
- Add external battery packs for extra runtime
- “Smart” battery packs, such as Tripp Lite’s BP72V18-2US, are automatically sensed and configured during replacement
- Full 2700W capacity available with and without external battery packs
- Battery independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries

Electronic Bypass
- Maintains utility output during UPS fault conditions
- Adjustable bypass range and high-efficiency mode voltage settings

Highly Customizable
- Customize communications and behavior to integrate with device makers' specific needs
- Selectable auto-restart from 0 to 60 sec. after AC power is restored
- Selectable minimum battery charge level before auto-restart
- Schedule system reboot if USB signal from connected device is lost
- Set overload thresholds and low battery levels for alert and shutdown
- Remote on/off(toggle) support via DB9

ENERGY STAR Certification
- Saves you money, saves energy and protects the environment by meeting strict EPA efficiency guidelines

UPS Management Card Options
- Compatible Tripp Lite UPS management card options TLNETCARD, WEBCARDLX and SNMPWEBCARD support a wide variety of UPS control and monitoring capabilities

Short summary description Tripp Lite SmartOnline 208/240V 3kVA 2.7kW Double-Conversion UPS, 2U, Extended Run, Network Card Slot, LCD, USB, DB9, ENERGY STAR:
This short summary of the Tripp Lite SmartOnline 208/240V 3kVA 2.7kW Double-Conversion UPS, 2U, Extended Run, Network Card Slot, LCD, USB, DB9, ENERGY STAR data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 208/240V 3kVA 2.7kW Double-Conversion UPS, 2U, Extended Run, Network Card Slot, LCD, USB, DB9, ENERGY STAR, Double-conversion (Online), 3 kVA, 2700 W, Sine, 200 V, 240 V

Long summary description Tripp Lite SmartOnline 208/240V 3kVA 2.7kW Double-Conversion UPS, 2U, Extended Run, Network Card Slot, LCD, USB, DB9, ENERGY STAR:
This is an auto-generated long summary of Tripp Lite SmartOnline 208/240V 3kVA 2.7kW Double-Conversion UPS, 2U, Extended Run, Network Card Slot, LCD, USB, DB9, ENERGY STAR based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 208/240V 3kVA 2.7kW Double-Conversion UPS, 2U, Extended Run, Network Card Slot, LCD, USB, DB9, ENERGY STAR. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2700 W. AC outlet types: NEMA 6-15R, NEMA 6–20R, NEMA L6-20R, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 5 min, Typical backup time at half load: 13.5 min, Battery recharge time: 3 h. Form factor: Rackmount, Product colour: Black, Housing material: Metal. Width: 437.9 mm, Depth: 616 mm, Height: 87.9 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
3 kVA
Output power *
2700 W
Waveform *
Sine
Input operation voltage (min) *
200 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (min)
200 V
Output operation voltage (max)
240 V
Output voltage regulation
+/- 2%
Surge energy rating
570 J
Number of input phases
1
Power factor
0.9
Crest factor
3:1
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
50 dB
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
Vietnam
Ports & interfaces
AC outlet types
NEMA 6-15R, NEMA 6–20R, NEMA L6-20R
AC outlets quantity
8 AC outlet(s)
USB port
Yes
Serial interface
Yes
Emergency Power Off (EPO) connector
Yes
Battery
Typical backup time at full load
5 min
Typical backup time at half load
13.5 min
Battery
Battery recharge time
3 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Housing material
Metal
Rack capacity
2U
Cable length
1.8 m
Cooling type
Active
Product colour *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
437.9 mm
Depth
616 mm
Height
87.9 mm
Weight
32.1 kg
Package width
599.9 mm
Package depth
760 mm
Package height
240 mm
Package weight
39 kg
Logistics data
Master (outer) case width
599.9 mm
Master (outer) case length
760 mm
Master (outer) case height
240 mm
Master (outer) case gross weight
39 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United States 2 distributor(s)