location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K62398AM wrist rest Gel Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K62398AM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K62398AM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896623984 show
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:49:08
The date of the most recent change of this product data-sheet in Icecat.
Kensington K62398AM user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington K62398AM wrist rest Gel Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Red
  • - Gel
  • - Easy to clean
Long product name Kensington K62398AM wrist rest Gel Black, Red :
The long product name of Kensington K62398AM wrist rest Gel Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Duo Gel Keyboard Wrist Rest — Red
More>>>
Kensington K62398AM wrist rest Gel Black, Red:
The official description of Kensington K62398AM wrist rest Gel Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Duo Gel Keyboard Wrist Rest fits along the full length of a standard keyboard and molds itself to the shape of your wrists to provide complete comfort and support as you type. Featuring a stylish, duo-tone color combination, it features a ventilation channel to keep your hands cool and dry and the soft finish is easy to wipe clean when it gets dirty.

- Gel pillow matches natural curve of wrist and hand for comfortable typing
- Ventilation channel helps keep hands cool and dry
- Duo-tone color combination
- Soft finish that’s easy to wipe clean

Short summary description Kensington K62398AM wrist rest Gel Black, Red:
This short summary of the Kensington K62398AM wrist rest Gel Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K62398AM, Gel, Black, Red, 1 pc(s), 131.1 mm, 574.8 mm, 38.1 mm

Long summary description Kensington K62398AM wrist rest Gel Black, Red:
This is an auto-generated long summary of Kensington K62398AM wrist rest Gel Black, Red based on the first three specs of the first five spec groups.

Kensington K62398AM. Material: Gel, Product colour: Black, Red. Quantity per pack: 1 pc(s), Package width: 131.1 mm, Package depth: 574.8 mm

Features
Material
Gel
Product colour
Black, Red
Easy to clean
Yes
Packaging data
Quantity per pack
1 pc(s)
Package width
131.1 mm
Package depth
574.8 mm
Package height
38.1 mm
Package weight
834.6 g
Brand Image Product code Product Stock Price from
Kensington K55787US wrist rest Assorted colours Kensington K55787US wrist rest Assorted colours
(show image)
K55787US K55787US
Country Distributor
United States 1 distributor(s)