location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB Business Speakers v2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Business Speakers v2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3R89AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894964175 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 298732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:45:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Feb 2020
Product end of life date
Bullet Points HP USB Business Speakers v2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 W 2-way 2.0 channels
  • - 200 - 20000 Hz 4 Ω
  • - USB connectivity
  • - Black
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair & Phone-in Assistance)
Long product name HP USB Business Speakers v2 :
The long product name of HP USB Business Speakers v2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Business Speakers v2
More>>>
HP USB Business Speakers v2:
The official description of HP USB Business Speakers v2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Speakers to enhance your personal listening experience.

Features

Simple setup

Intuitive features
- Turn the speakers on and adjust the volume with a conveniently-located top knob on the right speaker. The white LED confirms power.

Supported by HP
- Rest easy with a one-year limited warranty.

Short summary description HP USB Business Speakers v2:
This short summary of the HP USB Business Speakers v2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB Business Speakers v2, 2-way, 2.0 channels, Wired, 2 W, 200 - 20000 Hz, Black

Long summary description HP USB Business Speakers v2:
This is an auto-generated long summary of HP USB Business Speakers v2 based on the first three specs of the first five spec groups.

HP USB Business Speakers v2. Recommended usage: PC. Speaker type: 2-way, Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 2 W, Frequency range: 200 - 20000 Hz, Impedance: 4 Ω. Product colour: Black

Simple setup

Connect the included cables to any USB port and headphone or lineout port on your PC, then position the speakers wherever you need them.

Intuitive features

Turn the speakers on and adjust the volume with a conveniently-located top knob on the right speaker. The white LED confirms power.

Supported by HP

Rest easy with a one-year limited warranty.

Loudspeakers
Speaker type *
2-way
Audio output channels *
2.0 channels
Speaker placement *
Tabletop/bookshelf
Tweeter
No
Woofer
No
Audio
RMS rated power *
2 W
Frequency range
200 - 20000 Hz
Impedance
4 Ω
Performance
Recommended usage *
PC
Product colour *
Black
Multi-Room Streaming (MRS) support
No
Ports & interfaces
Connectivity technology *
Wired
AirPlay
No
3.5 mm connector
Yes
USB connectivity
Yes
Weight & dimensions
Width
170 mm
Depth
69.5 mm
Height
89.5 mm
Weight
550 g
Operational conditions
Operating temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
40 - 95%
Country Distributor
United Kingdom 1 distributor(s)