location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools Laptop stand R-Go Riser Flexible, adjustable folding laptop riser, ergonomic, Hylite aluminum, silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools Check ‘R-Go Tools’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop stand R-Go Riser Flexible, adjustable folding laptop riser, ergonomic, Hylite aluminum, silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGORISTSI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274490517
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘R-Go Tools’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by R-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2024 02:20:29
The date of the most recent change of this product data-sheet in Icecat.
R-Go Tools RGORISTSI user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points R-Go Tools Laptop stand R-Go Riser Flexible, adjustable folding laptop riser, ergonomic, Hylite aluminum, silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lightweight ultra-thin aluminum
  • - Adjustable in height
  • - Made in the Netherlands
  • - Stimulates an upright working posture
  • - Easy to carry
Long product name R-Go Tools Laptop stand R-Go Riser Flexible, adjustable folding laptop riser, ergonomic, Hylite aluminum, silver :
The long product name of R-Go Tools Laptop stand R-Go Riser Flexible, adjustable folding laptop riser, ergonomic, Hylite aluminum, silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RGORISTSI
More>>>
R-Go Tools Laptop stand R-Go Riser Flexible, adjustable folding laptop riser, ergonomic, Hylite aluminum, silver:
The official description of R-Go Tools Laptop stand R-Go Riser Flexible, adjustable folding laptop riser, ergonomic, Hylite aluminum, silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The R-Go Riser laptop stand easily raises any laptop screen up to eye level. It places your head in a natural position and reduces tension in your neck and shoulder muscles. This laptop stand is easily adjustable in height in 5 different positions. The R-Go Riser is made of aluminum and has a sleek design. The Riser is ultra-thin and lightweight: ideal for carrying in your bag!

Short summary description R-Go Tools Laptop stand R-Go Riser Flexible, adjustable folding laptop riser, ergonomic, Hylite aluminum, silver:
This short summary of the R-Go Tools Laptop stand R-Go Riser Flexible, adjustable folding laptop riser, ergonomic, Hylite aluminum, silver data-sheet is auto-generated and uses the product title and the first six key specs.

R-Go Tools Laptop stand R-Go Riser Flexible, adjustable folding laptop riser, ergonomic, Hylite aluminum, silver, Silver, Aluminium, 25.4 cm (10"), 55.9 cm (22"), 5 kg, 135 - 220 mm

Long summary description R-Go Tools Laptop stand R-Go Riser Flexible, adjustable folding laptop riser, ergonomic, Hylite aluminum, silver:
This is an auto-generated long summary of R-Go Tools Laptop stand R-Go Riser Flexible, adjustable folding laptop riser, ergonomic, Hylite aluminum, silver based on the first three specs of the first five spec groups.

R-Go Tools Laptop stand R-Go Riser Flexible, adjustable folding laptop riser, ergonomic, Hylite aluminum, silver. Product colour: Silver, Material: Aluminium, Minimum notebook screen size compatibility: 25.4 cm (10"). Height adjustment range: 135 - 220 mm, Tilt angle range: 30 - 57°. Width: 210 mm, Depth: 265 mm, Height: 3 mm. Package width: 235 mm, Package depth: 270 mm, Package height: 10 mm. Master (outer) case width: 320 mm, Master (outer) case length: 355 mm, Master (outer) case height: 245 mm

Whether you work in an office or at home
Whether you work in an office or at home

This stand easily raises your screen up to eye level. This brings your head in a natural position and reduces tension in your neck and shoulder muscles. Can be adjusted into 5 positions. Easily raises the screen up to eye level and prevents neck and shoulder pain.

Made of HYLITE® aluminum
Made of HYLITE® aluminum

The R-Go Riser Flexible is made of Hylite®: the thinnest aluminum composite material in the world. This makes the stand very light in weight. It weighs only 6.1 oz (190 grams), but has a load capacity of no less than 11.0 lb (5 kilos). Suitable for all tablet and 10- to 22-inch laptops. This ultra-thin laptop stand is easy to take with you in your (laptop) bag. Ideal for healthy working everywhere!

In 5 positions
In 5 positions

This laptop stand is easily adjustable in 5 different heights. This way, you always work at eye level and prevent a hunched posture and neck and back complaints. Very comfortable to use in the office, at home or on the road. It places your head in a natural position and reduces tension in your neck and shoulder muscles.

Design
Product colour *
Silver
Material
Aluminium
Minimum notebook screen size compatibility
25.4 cm (10")
Maximum notebook screen size compatibility
55.9 cm (22")
Maximum weight capacity
5 kg
Ergonomics
Adjustable
Yes
Height adjustment
Yes
Height adjustment range
135 - 220 mm
Tilt angle range
30 - 57°
Weight & dimensions
Width
210 mm
Depth
265 mm
Height
3 mm
Length
265 mm
Weight & dimensions
Weight
190 g
Packaging data
Package width
235 mm
Package depth
270 mm
Package height
10 mm
Package weight
272 g
Technical details
Country of origin
Netherlands
Warranty period
2 year(s)
Logistics data
Master (outer) case width
320 mm
Master (outer) case length
355 mm
Master (outer) case height
245 mm
Master (outer) case gross weight
8.7 kg
Products per master (outer) case
30 pc(s)
Harmonized System (HS) code
76072091
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
România 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)