location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DailyTouch GC502/29 garment steamer Upright garment steamer 1.4 L 1600 W Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DailyTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC502/29
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC502/29
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103665786 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 14:50:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips DailyTouch GC502/29 garment steamer Upright garment steamer 1.4 L 1600 W Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Upright garment steamer
  • - 1.4 L
  • - Heating time: 1 min
  • - Removable water tank
  • - 1600 W
  • - Blue
Long product name Philips DailyTouch GC502/29 garment steamer Upright garment steamer 1.4 L 1600 W Blue :
The long product name of Philips DailyTouch GC502/29 garment steamer Upright garment steamer 1.4 L 1600 W Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1600 W, 33 g/min, 1.3 m, 1400 ml, 60 s
More>>>
Philips DailyTouch GC502/29 garment steamer Upright garment steamer 1.4 L 1600 W Blue:
The official description of Philips DailyTouch GC502/29 garment steamer Upright garment steamer 1.4 L 1600 W Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful continuous steam
Powerful continuous steam is blown through the nozzles, enabling you to remove creases with only a few strokes.

XL steam plate
The special ergonomic steamer head has an XL steam plate which helps you achieve results quickly

Adjustable pole
Integrated adjustable pole for hanging your garments while using the steamer. It is collapsible for easy storage.

Detachable water tank
Large, detachable, transparent water tank suitable for 30 minutes of steaming. Easy refill with large filling hole.

PVC free silicon steam hose
The steam hose is made of silicon material which is the safe and healthy choice for use with steam. As the safety and health of your family is important, no PVC is used in the steam hose.

Safe on all garments
The steamer is safe to use on all fabrics. It is a great solution for delicate fabrics like silk.

Glove for extra protection
Included is a glove that protects your hand during steaming

Short summary description Philips DailyTouch GC502/29 garment steamer Upright garment steamer 1.4 L 1600 W Blue:
This short summary of the Philips DailyTouch GC502/29 garment steamer Upright garment steamer 1.4 L 1600 W Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DailyTouch GC502/29, Upright garment steamer, 1.4 L, 1 min, Blue, 33 g/min, 1.6 m

Long summary description Philips DailyTouch GC502/29 garment steamer Upright garment steamer 1.4 L 1600 W Blue:
This is an auto-generated long summary of Philips DailyTouch GC502/29 garment steamer Upright garment steamer 1.4 L 1600 W Blue based on the first three specs of the first five spec groups.

Philips DailyTouch GC502/29. Device type: Upright garment steamer, Water tank capacity: 1.4 L, Heating time: 1 min. Power: 1600 W, AC input voltage: 200-240 V

Features
Device type *
Upright garment steamer
Water tank capacity *
1.4 L
Heating time *
1 min
Product colour *
Blue
Continuous steam performance
33 g/min
Cord length
1.6 m
Features
Hose length
1.3 m
Removable water tank
Yes
Power
Power *
1600 W
AC input voltage
200-240 V
Packaging content
Protection gloves
Yes