Fujitsu logo

Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146243
Info modified on:
21 Jun 2024, 03:14:31
Warranty:
2 Years
Long product name Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Intel Core i5-6200U (3M Cache, 2.3 GHz), 4GB DDR4 2133MHz, 128GB SSD, 15.6" HD LED (1366x768), Intel HD Graphics 520, Gigabit Ethernet, Wi-Fi 802.11 abgn/ac, DVD SuperMulti, FHD Webcam, Windows 10 Pro 64-bit

Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

As a member of the FUJITSU Notebook LIFEBOOK E7 Series, the LIFEBOOK E756 is the right choice if you need a stylish notebook with high value features to support you in your daily work. With its 39.6 cm (15.6-inch) display, light weight of only 1.9 kg (4.2 lbs), extensive set of interfaces and high-end security features this modular notebook offers you full convenience and flexibility.

- Easy integration into customers’ existing infrastructure
- Reduce your acquisition cost as well as the complexity of your IT equipment
- Maximize your productivity with premium notebooks providing ultimate convenience and best feature set for business users
- Outstanding mobility, ease of use and sleek looks for highest business demands

Short summary description Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Fujitsu LIFEBOOK E756, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Fujitsu LIFEBOOK E756. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.