location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Radius 15 P50W-CST3NX2 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Radius
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 P50W-CST3NX2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPVTU-00G009
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:28:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite Radius 15 P50W-CST3NX2 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Metallic
  • - Intel® Core™ i7 i7-6500U 2.5 GHz
  • - Touchscreen 39.6 cm (15.6") 4K Ultra HD 3840 x 2160 pixels IPS LED backlight 16:9
  • - 16 GB DDR3L-SDRAM 1600 MHz 2 x 8 GB
  • - 2 TB HDD
  • - Intel® HD Graphics 520
  • - Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 45 Wh 45 W
  • - Windows 10 Home
Warranty: 1 year
Long product name Toshiba Satellite Radius 15 P50W-CST3NX2 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Metallic :
The long product name of Toshiba Satellite Radius 15 P50W-CST3NX2 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6500U, 15.6" 3840x2160 (4K Ultra HD), 16GB DDR3, 1000GB HDD, Intel HD Graphics 520, WLAN, Bluetooth, USB 3.0 x 2, HDMI, USB 2.0, WebCam, Windows 10 Home
More>>>
Short summary description Toshiba Satellite Radius 15 P50W-CST3NX2 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Metallic:
This short summary of the Toshiba Satellite Radius 15 P50W-CST3NX2 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Radius 15 P50W-CST3NX2, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 2 TB

Long summary description Toshiba Satellite Radius 15 P50W-CST3NX2 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Metallic:
This is an auto-generated long summary of Toshiba Satellite Radius 15 P50W-CST3NX2 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Metallic based on the first three specs of the first five spec groups.

Toshiba Satellite Radius 15 P50W-CST3NX2. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Metallic

Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 19:16:30
Uk has collected 18 expert reviews for Toshiba Satellite Radius 15 P50W-CST3NX2 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Metallic and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2016-11-18 19:16:30
Between convertible tablet modes, touchscreens and 4K displays, laptops have been inundated with features that often do little more than hike up the price. And so when Toshiba lays claim to creating the world's first 15-inch, 4K convertible laptop, I expe...
Good Amazing 4K display, Thin, sharp design, Useful tablet modes...
Bad Short battery life, Competitively weak performance...
Bottom line The Toshiba Satellite Radius 15 comes at a great value, offering a stunning 4K screen in a sharply designed, versatile and thin package. Just always remember the power cord...
80%
techradar.com/au/
Updated:
2016-11-18 19:16:30
Between convertible tablet modes, touchscreens and 4K displays, laptops have been inundated with features that often do little more than hike up the price. And so when Toshiba lays claim to creating the world's first 15-inch, 4K convertible laptop, I expe...
Good Amazing 4K display, Thin, sharp design, Useful tablet modes...
Bad Short battery life, Competitively weak performance...
Bottom line The Toshiba Satellite Radius 15 comes at a great value, offering a stunning 4K screen in a sharply designed, versatile and thin package. Just always remember the power cord...
80%
expertreviews.co.uk
Updated:
2016-11-18 19:16:30
If you're going to overspend on a large convertible laptop, though, it might as well be this one. The laptop is mainly made from brushed aluminium, and there's a black plastic rim around the edge of the keyboard tray and a rugged-feeling textured material...
Bottom line The Satellite Radius 15 is a beautifully built, stylish and expensive convertible laptop...
80%
alphr.com
Updated:
2016-11-18 19:16:30
If you're torn between the convenience of a tablet and the functionality of a laptop, there are several options open to you. You can spend more to buy both, spend the same and cut corners on specification, or plump for the third option: the hybrid laptop...
Bottom line In short, the Toshiba Satellite Radius isn't a bad machine at all. The only weak spot is the touchpad, but that can be fixed with judicious use of the touchscreen, disabling gesture controls or plugging in an external mouse.In performance, it matches up w...
60%
v3.co.uk
Updated:
2016-11-18 19:16:30
We're seeing more and more devices like the Toshiba Satellite Radius 15: laptop/tablet hybrids that, rather than make the keyboard and touchscreen detachable, fasten them with a 360-degree hinge, allowing the screen to rotate from a traditional laptop set...
Good Nice display, stylish design, works excellently with Windows 10, decent performance...
Bad Not really suitable for tablet use, short battery life, lack of business focus...
Bottom line A big, bold screen and spacious hard drive are among the highlights of this flashy hybrid, but battery life is short-lived and it's more unwieldy than detachable 2-in-1s...
60%
notebookcheck.net
Updated:
2016-11-18 19:16:30
Flexible piece of gold. The new Toshiba Satellite Radius 15 is one of the few Convertibles with a large 15.6-inch display. Thanks to the special hinges, you can use different operating modes, but do they make any sense for such a big device?...
Good IPS touchscreen with high contrast, decent speakers, flexible 360-degree hinges, no throttling, low temperature development, usable battery runtime...
Bad chassis stability, glossy display, wobbly clickpad, no SSD, bad maintainability...
Bottom line Does the flexible chassis design also work for a big 15.6-inch device? Basically yes, but the Toshiba Satellite Radius 15 still leaves a pretty mixed impression in our review. Some basic characteristics like the stability, the build quality and the system...
77%