location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Adjustable Display Stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adjustable Display Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW663AA-NEW OPEN BOX
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 382558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:28:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Adjustable Display Stand Black :
The long product name of HP Adjustable Display Stand Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Adjustable Display Stand
More>>>
HP Adjustable Display Stand Black:
The official description of HP Adjustable Display Stand Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Turn your HP Business Notebook into an ergonomic and desktop-like solution supporting up to a 24 inch display. A dual-hinged, smooth-motion display stand allows for greater depth, height and tilt adjustment for maximum comfort. The adaptable design of the HP Adjustable Display Stand accommodates notebooks that can be connected to a docking station and notebooks that do not have a docking connector.
- Adjust your computer screen to a comfortable eye level. A dual-hinged display stand allows for greater depth, height and tilt adjustment for maximum comfort.
- Easily turn your display from landscape to portrait mode.
- Keep your desktop clutter-free even when connecting multiple devices with the simple cable management channels on the back of the stand.

Short summary description HP Adjustable Display Stand Black:
This short summary of the HP Adjustable Display Stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Adjustable Display Stand, Black, 3.8 kg, 42.9 cm (16.9"), 430 x 350 x 400 mm, 3.81 kg (8.4 lbs)

Long summary description HP Adjustable Display Stand Black:
This is an auto-generated long summary of HP Adjustable Display Stand Black based on the first three specs of the first five spec groups.

HP Adjustable Display Stand. Product colour: Black. Weight: 3.8 kg, Size (imperial): 42.9 cm (16.9"). Dimensions (WxDxH): 430 x 350 x 400 mm. Weight (imperial): 3.81 kg (8.4 lbs)

Design
Product colour *
Black
Weight & dimensions
Weight
3.8 kg
Weight & dimensions
Size (imperial)
42.9 cm (16.9")
Weight (imperial)
3.81 kg (8.4 lbs)
Other features
Dimensions (WxDxH)
430 x 350 x 400 mm