location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Headphones SHE3700BK/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headphones SHE3700BK/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHE3700BK/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6925970709088
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Headphones SHE3700BK/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.6-mm drivers/closed-back
  • - 8.6mm drivers/closed-back
  • - In-ear
Long product name Philips Headphones SHE3700BK/00 :
The long product name of Philips Headphones SHE3700BK/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

11 - 22 000 Hz, 16 Ohm, 105 dB, 3.5 mm, 0.3 m
More>>>
Philips Headphones SHE3700BK/00:
The official description of Philips Headphones SHE3700BK/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Big beats, pumping bass
Compact design with vacuum metalized protection

Ultra small, big bass Philips Vibes in-ear headphones feature oval tube inserts for comfort and vacuum metalized coating for sleek looks with extra protection.

Revel in quality sound
- Big bass and clear sound through efficient drivers
- A perfect in-ear seal blocks out external noise

Listen for longer
- Oval sound tube insert provides an ergonomic comfort fit
- 3 interchangeable rubber ear caps offer an optimal fit
- Shiny, colorful coating looks sleek and also protects

Always ready to go
- Reinforced cable relief enhances durability and connectivity

Short summary description Philips Headphones SHE3700BK/00:
This short summary of the Philips Headphones SHE3700BK/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Headphones SHE3700BK/00, Wired, 11 - 22000 Hz, Music, Headphones, Black

Long summary description Philips Headphones SHE3700BK/00:
This is an auto-generated long summary of Philips Headphones SHE3700BK/00 based on the first three specs of the first five spec groups.

Philips Headphones SHE3700BK/00. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 11 - 22000 Hz. Cable length: 0.3 m, Product colour: Black

Efficient drivers
Efficient drivers

Philips Vibes in-ear headphones house efficient drivers inside a compact design. They fit perfectly while pumping out clear sound and booming bass.

Perfect in-ear fit
Perfect in-ear fit

Ultra small earphones fit perfectly inside the ear, creating a seal that blocks out external noise.

Oval sound tube
Oval sound tube

An oval sound tube insert provides ergonomic comfort to fit the true shape of the ear.

3 sizes of ear caps
3 sizes of ear caps

Ear caps come in a choice of 3 sizes - small, medium and large - for a personalised and perfect fit

Colourful shiny coating
Colourful shiny coating

A high quality, glossy and colourful coating creates a sleek look while adding an extra protective surface.

Reinforced cable relief

To extend the life of your headphones, a soft rubber relief between them and the cable protects the connection from damage through repeated bending.

Performance
Product type *
Headphones
Wearing style *
In-ear
Recommended usage *
Music
Product colour *
Black
Cable length
0.3 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Connector contacts plating
Gold
Headphones
Maximum input power
20 mW
Ear coupling *
Intraaural
Intraaural headphones type
In-ear monitors
Acoustic system
Closed
Headphones
Headphone frequency
11 - 22000 Hz
Impedance
16 Ω
Headphone sensitivity
105 dB
Magnet type
Neodymium
Driver unit
8.6 mm
Driver type
Dynamic
Diaphragm material
Polyethylene terephthalate (PET)
Microphone
Microphone type *
Not available
Packaging content
Extra earbuds
Yes
Other features
Cable type
Copper
Voice coil type
Copper
Brand Image Product code Product Stock Price from
Philips SHE3700WT/27 headphones/headset Wired In-ear Grey, White Philips SHE3700WT/27 headphones/headset Wired In-ear Grey, White
(show image)
SHE3700WT/27 SHE3700WT/27
Country Distributor
United Kingdom 2 distributor(s)