location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Express SCF255/22 bottle warmer 0.125 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Express
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF255/22
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF255/22
Category:
Small electric appliance used to heat baby bottles.
Bottle Warmers Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips AVENT Express SCF255/22 bottle warmer 0.125 L :
The long product name of Philips AVENT Express SCF255/22 bottle warmer 0.125 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 min, 220 - 240 V
More>>>
Philips AVENT Express SCF255/22 bottle warmer 0.125 L:
The official description of Philips AVENT Express SCF255/22 bottle warmer 0.125 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Warms quickly and evenly

220-240V Electric Bottle and Baby Food Warmer The fast, safe way to warm expressed milk and baby food, the Express Bottle and Baby Food Warmer warms 125ml/4oz milk at room temperature in around 4 minuts.

Short summary description Philips AVENT Express SCF255/22 bottle warmer 0.125 L:
This short summary of the Philips AVENT Express SCF255/22 bottle warmer 0.125 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT Express SCF255/22, 0.125 L, Portable, AC, White

Long summary description Philips AVENT Express SCF255/22 bottle warmer 0.125 L:
This is an auto-generated long summary of Philips AVENT Express SCF255/22 bottle warmer 0.125 L based on the first three specs of the first five spec groups.

Philips AVENT Express SCF255/22. Product colour: White, Capacity: 0.125 L, Control type: Rotary. Power source type: AC, AC input voltage: 220 - 240 V. Width: 132 mm, Depth: 144 mm, Height: 138 mm

Features
Product colour *
White
Portable *
Yes
Capacity *
0.125 L
Control type
Rotary
Number of temperature settings
3
Heating time
4 min
Easy to use
Yes
Indication light
Yes
Features
Country of origin
England
Power
Power source type *
AC
AC input voltage
220 - 240 V
Weight & dimensions
Width
132 mm
Depth
144 mm
Height
138 mm
Weight
570 g