Philips logo

Philips PD9008/98 portable DVD/Blu-Ray player Convertible 22.9 cm (9") 600 x 220 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143916
Info modified on:
14 Mar 2024, 18:24:48
Long product name Philips PD9008/98 portable DVD/Blu-Ray player Convertible 22.9 cm (9") 600 x 220 pixels Black:

9”, 600x220, LCD TFT, 250 mW RMS, 80 dB, Divx, Dolby Digital, MP3, CD, DVD, MP3, CVBS, TV

Philips PD9008/98 portable DVD/Blu-Ray player Convertible 22.9 cm (9") 600 x 220 pixels Black:

Watch your favorite TV shows and DVDs anywhere
with easy setup

Enjoy free-to-air TV programs with the built-in TV receiver on the PD9008 portable DVD player. With the 9” TFT LCD, you can indulge in movies, music and photos enjoyment on the go.

Play your movies, music and photos on the go
- DVD, DVD+/-R, DVD+/-RW, (S)VCD, CD compatible
- DivX Certified for standard DivX video playback
- MP3-CD, CD and CD-RW playback
- View JPEG images from picture disc

Enjoy portable TV entertainment in real-time
- 22.9 cm (9") TFT color widescreen LCD display
- Watch free-to-air TV broadcast in real-time
- Supports PAL and SECAM TV standard
- Easy installation and automatic channel search

Extra touches for your convenience
- Enjoy up to 5 hours continuous non-stop playback
- AC adaptor, car adaptor and AV cable included

Short summary description Philips PD9008/98 portable DVD/Blu-Ray player Convertible 22.9 cm (9") 600 x 220 pixels Black:

Philips PD9008/98, Convertible, Black, SVCD, VCD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, NTSC, PAL, Fast Backward, Fast forward, Repeat

Long summary description Philips PD9008/98 portable DVD/Blu-Ray player Convertible 22.9 cm (9") 600 x 220 pixels Black:

Philips PD9008/98. Form factor: Convertible, Product colour: Black, Playback disc formats: SVCD, VCD. Display diagonal: 22.9 cm (9"), Display resolution: 600 x 220 pixels, Display: LCD. Audio decoders: Dolby Digital, MP3 bit rates: 32 - 320 Kbit/s, Signal-to-Noise Ratio (SNR): 80 dB. Speaker power: 0.001 W. Video formats supported: DIVX, Audio formats supported: MP3, Image formats supported: JPG

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.