HP logo

HP 9.5mm Slim Removable SATA 500GB Drive

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158901
Info modified on:
02 Oct 2022, 14:36:00
End of life date:
30 Apr 2019
Long product name HP 9.5mm Slim Removable SATA 500GB Drive:

HP 9.5mm Slim Removable SATA 500GB Drive

HP 9.5mm Slim Removable SATA 500GB Drive:

Affordably expand your storage and add a second drive to your HP Desktop PC with the HP 9.5mm Slim Removable SATA 500 GB Drive[1], which includes a 500 GB hard drive[1], frame, and carrier.

Short summary description HP 9.5mm Slim Removable SATA 500GB Drive:

HP 9.5mm Slim Removable SATA 500GB Drive, 500 GB, 2.5", Serial ATA

Long summary description HP 9.5mm Slim Removable SATA 500GB Drive:

HP 9.5mm Slim Removable SATA 500GB Drive. HDD capacity: 500 GB, HDD size: 2.5", Interface: Serial ATA

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.