DELL logo

DELL Swiss 65W AC Adapter with 6 ft power cord

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129310
Info modified on:
31 Jul 2023, 15:16:24
Short summary description DELL Swiss 65W AC Adapter with 6 ft power cord:

DELL Swiss 65W AC Adapter with 6 ft power cord, Laptop, Indoor, 65 W, AC-to-DC, Chromebook 13 7310 Inspiron 3000 Series 11 (3147) Inspiron 3000 Series 11 (3148) Inspiron 13..., Black

Long summary description DELL Swiss 65W AC Adapter with 6 ft power cord:

DELL Swiss 65W AC Adapter with 6 ft power cord. Purpose: Laptop, Power supply type: Indoor, Output power: 65 W. Product colour: Black. Cable length: 1.8 m

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.