location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Tek Backpack 17

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tek Backpack 17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-BBTJ
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Tek Backpack 17
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 43.2 cm (17") Black
  • - Nylon
  • - Carrying handle(s)
  • - Dust resistant, Scratch resistant
  • - 798 g
Long product name DELL Tek Backpack 17 :
The long product name of DELL Tek Backpack 17. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tek Backpack 17" - Black
More>>>
DELL Tek Backpack 17:
The official description of DELL Tek Backpack 17 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Spacious backpack for the active professional
The Dell Tek Backpack is a smart choice for business or pleasure, featuring three compartments to keep your contents organized and electronic devices secure. It also provides enough space for a change of clothes, so you can go straight from the office to the gym or airport.

Designed for durability and comfort
The Dell Tek Backpack is constructed with durable, lightweight materials to keep your pack feeling light. The exterior features water-resistant fabrics, padded shoulder straps and a padded back panel with breathable mesh fabrics that keep you comfortable by providing air ventilation while you're on-the-go. The Dell Tek Backpack also protects your fragile electronic gear with dedicated padded laptop and tablet pockets.

Fits Dell 17-inch notebooks and smaller
The Dell Tek Backpack fits Dell laptops with screen sizes up to 17 inches and is also compatible with Latitude and Inspiron series laptops. The backpack's main compartment features a fleece-lined padded sleeve that fits up to 10-inch Dell tablets.

Convenient in-bag charging
An internal pocket is designed for the Dell Power Companion (sold separately) that allows you to charge your laptop, tablet or phone while on-the-go, without taking it out of the bag.

Convenient accessory storage
Easily keep phones, keys and other accessories organized and close-at-hand thanks to the backpack’s dedicated accessory compartment. Dual side pockets fit larger items like water bottles and umbrellas, while a top zippered pocket with soft-touch lining protects sunglasses and phones from scratches.

Durable nylon construction
This backpack is designed with durable nylon to withstand the demands of everyday use.

Travel strap for easy transport
Ideal for air travel, a travel strap is included for transport on a roller bag.

Short summary description DELL Tek Backpack 17:
This short summary of the DELL Tek Backpack 17 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Tek Backpack 17, Backpack case, 43.2 cm (17"), 798 g

Long summary description DELL Tek Backpack 17:
This is an auto-generated long summary of DELL Tek Backpack 17 based on the first three specs of the first five spec groups.

DELL Tek Backpack 17. Case type: Backpack case, Maximum screen size: 43.2 cm (17"), Carrying handle(s). Weight: 798 g

Features
Maximum screen size *
43.2 cm (17")
Case type *
Backpack case
Material *
Nylon
Product main colour *
Black
Carrying handle(s)
Yes
Protection features
Dust resistant, Scratch resistant
Quantity
1
Weight & dimensions
Width
330 mm
Depth
160 mm
Height
480 mm
Weight
798 g
Other features
Suitable for
Mobile phone, umbrellas, personal accessories, sunglasses, keys, 2x water bottle pockets, tablet
Country Distributor
United Kingdom 1 distributor(s)